EN
  • EN
  • DE

LP2951CMA

Part No LP2951CMA
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828081-LP2951CMA
Ultra Librarian 3D Model Ultra Librarian LP2951CMA CAD Model

Description

The Texas Instruments LP2951CMA is a versatile, low-dropout voltage regulator that offers the perfect blend of stability and flexibility for a wide range of applications. This adjustable and fixed voltage regulator provides a precise output with a dropout voltage of typically 40mV at light loads and 380mV at 100mA. It is designed to maintain accuracy and performance while ensuring minimal power loss, making it an excellent choice for battery-powered devices.

Key Features

  • Adjustable Output: The LP2951CMA can be programmed from 1.24V to 29V with external resistors, providing a customizable solution for various design requirements.
  • Low Dropout Voltage: This regulator maintains efficiency with a very low dropout voltage, ensuring reliable operation even when the input voltage is close to the output voltage.
  • Current and Thermal Limiting: Built-in protection features safeguard the device from excessive current and overheating, thus enhancing system reliability and longevity.
  • Low Quiescent Current: The quiescent current is low, which is particularly beneficial for battery-powered devices, as it helps to extend battery life.
  • Shutdown Feature: An easy-to-use shutdown feature allows the output to be completely turned off, further reducing power consumption when the device is not in use.
  • Error Flag Warning: An error flag output warns of a low output voltage, which can be critical for applications that require a stable and precise voltage supply.

Applications

The LP2951CMA is highly suitable for a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Consumer electronics
  • Automotive applications
  • Portable instrumentation
  • Linear power supplies

Package and Quality

The LP2951CMA comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is both space-efficient and suitable for automated assembly processes. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess