The SN761678BDBT is a highly integrated silicon tuner IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced tuner is specifically engineered to provide exceptional performance for terrestrial and cable digital TV standards. With its compact design and advanced features, the SN761678BDBT is an ideal choice for modern digital TV applications and set-top boxes.
Key Features
- Frequency Range: The device supports a broad frequency range, ensuring compatibility with a wide variety of broadcast standards.
- Integration: It combines RF front-end with mixed-signal baseband processing, reducing the need for external components and simplifying design efforts.
- Low Power Consumption: Designed with power efficiency in mind, the SN761678BDBT is suitable for applications where energy consumption is a concern.
- High Sensitivity: The tuner's high sensitivity allows for the reception of signals in areas with weak signal strength, enhancing the user experience.
- Package: Housed in a compact 30-pin TSSOP (DBT) package, it allows for space-saving PCB designs.
Applications
The SN761678BDBT is versatile and can be used in a variety of applications, including:
- Digital terrestrial TV receivers
- Digital cable set-top boxes
- Portable TV devices
- PC TV tuners
Technical Specifications
Parameter
Value
Supply Voltage
2.3V to 3.6V
Operating Temperature
-40°C to 85°C
IF Frequency Range
4 MHz to 57 MHz
With its robust set of features and capabilities, the SN761678BDBT is a top-tier choice for designers looking to create high-performance digital TV solutions. Texas Instruments' commitment to quality ensures that this tuner IC stands out in terms of reliability and functionality.