EN
  • EN
  • DE

LM2903BIDDFR

Part No LM2903BIDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL INDUSTRIAL GRADE STANDARD C  /  Comparator General Purpose Open-Collector, CMOS, MOS, TTL TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Max) 2.5mV @ 36V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 21mA @ 5V
Current - Quiescent (Max) 600µA
Propagation Delay (Max) 1µs (Typ)
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-8
Mounting SMD (SMT)
Supplier Device Package TSOT-23-8
Base Product Number LM2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM2903BIDDFRTR,296-LM2903BIDDFRDKR,296-LM2903BIDDFRCT
Standard Package 3,000
Win Source Part Number 996964-LM2903BIDDFR
Ultra Librarian 3D Model Ultra Librarian LM2903BIDDFR CAD Model

Description

Product Overview: LM2903BIDDFR by Texas Instruments

The LM2903BIDDFR is a high-quality dual differential comparator from the renowned semiconductor company, Texas Instruments (TI). This device is designed for applications requiring a precise voltage comparison function. It is widely used in various electronic circuits that need to compare two voltages and output a digital signal based on the comparison result.

The LM2903BIDDFR operates over a wide voltage range, from 2V to 36V, and can also be used with dual supplies ranging from ±1V to ±18V. This flexibility allows it to be incorporated into a broad array of systems, from low-voltage battery-powered devices to high-voltage industrial equipment.

This comparator features a push-pull output stage capable of driving loads directly without the need for an external pull-up resistor. This makes the LM2903BIDDFR an efficient choice for designs where board space and component count are at a premium. The device also boasts a low current consumption, which is an essential characteristic for power-sensitive applications.

With its fast response time and high input impedance, the LM2903BIDDFR ensures accurate and reliable performance. This is crucial in control and monitoring systems where rapid detection of voltage changes is necessary to maintain system stability and performance.

The LM2903BIDDFR comes in a space-saving 8-pin SMD package, which is ideal for compact electronic designs. The device is specified for operation over the extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Key features of the LM2903BIDDFR include:

  • Wide supply voltage range: 2V to 36V or ±1V to ±18V (dual supply)
  • Low supply current: Ideal for power-efficient designs
  • Dual differential inputs: Allows for comparing two independent signals
  • Push-pull output stage: Directly drives loads without external components
  • High input impedance: Minimizes input current and preserves signal integrity
  • Fast response time: Ensures timely signal processing
  • Extended temperature range: Reliable operation in extreme conditions
  • Compact 8-pin SMD package: Suitable for space-constrained applications

Whether it's for industrial, automotive, consumer electronics, or telecommunications, the LM2903BIDDFR by Texas Instruments is a reliable and versatile choice for any design requiring a high-performance voltage comparator.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1593 $50.1795
770+ $0.1307 $100.6390
1,185+ $0.1266 $150.0210
1,635+ $0.1226 $200.4510
2,110+ $0.1185 $250.0350
2,825+ $0.1062 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess