EN
  • EN
  • DE

TLC339ID

Part No TLC339ID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP QUAD UPWR 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator General Purpose CMOS, Open-Drain 14-SOIC
Manufacturer Texas Instruments
Series LinCMOS™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name TLC339
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLC339IDG4-ND, -TLC339ID-NDR, -TLC339IDG4-NDR, -296-1324-5, TLC339IDG4, -TLC339IDG4, 296-12313-5-ND, 296-1324-5, 296-12313-5, -296-1324-5-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936692-TLC339ID
Ultra Librarian 3D Model Ultra Librarian TLC339ID CAD Model

Description

The TLC339ID is a high-quality, precision quad differential comparator manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit is designed to provide reliable and fast performance for a variety of applications that require voltage-level detection and signal comparison.

Key Features

  • Voltage Supply: The TLC339ID operates on a single or dual power supply, with a wide range of 2V to 36V for single supply or ±1V to ±18V for dual supply configurations. This versatility makes it suitable for many different types of electronic systems.
  • Low Power Consumption: With a typical supply current of only 0.9 mA, this device is an excellent choice for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, thus preserving signal integrity and making the device compatible with a variety of sensors and input types.
  • Output Compatibility: The TLC339ID features open-collector outputs that can be connected to achieve wired-AND relationships, providing flexibility in output configurations and making it suitable for interfacing with a range of digital logic levels.

Applications

The TLC339ID is used across various industries and applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage level detection
  • Window comparators
  • Peak detectors
  • Industrial electronics
  • Automotive systems
  • Consumer electronics

Package and Quality

Encased in a small-outline integrated circuit (SOIC) package, the TLC339ID ensures a compact footprint on printed circuit boards (PCBs), making it ideal for space-constrained applications. Texas Instruments' commitment to quality means that this product is manufactured to the highest industry standards, ensuring reliability and performance in even the most demanding environments.

Whether you're designing a simple threshold detector or a complex system requiring multiple voltage comparisons, the TLC339ID from Texas Instruments is a robust and versatile choice that offers precision, low power consumption, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7232 $51.7408
45+ $2.2344 $100.5480
70+ $2.1646 $151.5220
96+ $2.0947 $201.0912
124+ $2.0249 $251.0876
166+ $1.8154 $301.3564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess