EN
  • EN
  • DE

OPA875IDR

Part No OPA875IDR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 2:1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 1
Voltage - Supply, Single (V+) 5V
Voltage - Supply, Dual (V±) ±5V
-3db Bandwidth 425MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA875
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888176-OPA875IDR
Ultra Librarian 3D Model Ultra Librarian OPA875IDR CAD Model

Description

Product Overview: Texas Instruments OPA875IDR

The OPA875IDR by Texas Instruments is a state-of-the-art operational amplifier designed for a wide range of applications where high-speed and low-power consumption are essential. This device is part of TI's OPAx75 series of op-amps that are known for their exceptional performance and reliability.

Key Features

  • High-Speed Performance: The OPA875IDR offers a high unity-gain bandwidth of 1.8 GHz and a very fast slew rate, making it well-suited for high-speed signal processing applications.
  • Low-Power Operation: Despite its high-speed capabilities, this op-amp maintains low power consumption, which is crucial for power-sensitive designs.
  • Single Supply Voltage: It operates on a single supply voltage ranging from 4.5V to 5.5V, simplifying the power design for systems that require a single power rail.
  • Output Disable Feature: The OPA875IDR includes an output disable feature that allows the output stage to be effectively disconnected, reducing power consumption when the amplifier is not in use.
  • Stable Operation: With its voltage feedback architecture, the OPA875IDR ensures stable operation over a wide range of conditions.

Applications

The versatility of the OPA875IDR makes it ideal for a variety of applications, including:

  • High-speed data acquisition
  • Video and imaging systems
  • Test and measurement equipment
  • Communication systems
  • Active filter circuits

Product Specifications

The OPA875IDR comes in a compact SOIC-8 package, which is conducive to space-constrained applications. Its operational temperature range extends from -40°C to +85°C, ensuring reliable performance in a wide range of environments.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The OPA875IDR is no exception, and it is backed by TI's rigorous testing and comprehensive technical support. Engineers can rely on extensive documentation, development tools, and an active support community to integrate the OPA875IDR into their designs with confidence.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9847 $51.6022
62+ $1.6285 $100.9670
96+ $1.5776 $151.4496
132+ $1.5267 $201.5244
170+ $1.4758 $250.8860
227+ $1.3232 $300.3664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,763 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess