Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping -200/+205V
Technology Mixed Technology
Number of Circuits 6
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054862-TL7726CDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7726CDR CAD Model

Description

The TL7726CDR from Texas Instruments is a robust, precision hex clamp diode circuit designed to protect sensitive electronics against voltage spikes and transients. Each unit contains six independent clamp circuits that provide a reliable means to steer overvoltage conditions to power or ground, thus safeguarding your electronic components.

Key Features

  • Supply Voltage Range: The TL7726CDR operates within a supply voltage range of 4.5V to 18V, making it versatile for various applications.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and increased efficiency in your circuit designs.
  • Fast Response Time: With a rapid response time, this device can react quickly to overvoltage conditions, providing immediate protection to downstream components.
  • Temperature Range: The device is designed to operate over a wide temperature range, from -40°C to 85°C, making it suitable for harsh environments.
  • Package Type: The TL7726CDR comes in an 8-pin SOIC package, which is ideal for space-saving applications and is easy to integrate into your PCB designs.

Applications

The TL7726CDR is ideal for use in a variety of applications where voltage protection is crucial. These include:

  • Microprocessor or microcontroller protection
  • Logic voltage clamping
  • Electronic signal conditioning circuits
  • Automotive and industrial electronics
  • Telecommunications equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TL7726CDR is no exception. This device is manufactured using Texas Instruments' stringent quality control processes, ensuring high performance and dependability for your critical applications.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the TL7726CDR offers a compact, efficient solution for protecting your sensitive electronic circuits from voltage transients and spikes.

You May Also Be Interested in

Littelfuse Inc.
SPD MOD 2P+0 350VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-350-2P0-R
Texas Instruments
IC USB TRANSIENT SUPP SOT23-6
Lowest to $1.2062
ECAD model for SN65220DBVTG4
Littelfuse Inc.
SPD MOD 1P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-1P0-R
ON Semiconductor
DIODE PROTECTION 105V 6TSOP
Need more? Email Us
ECAD model for SZNCP3712ASNT1G
Littelfuse Inc.
SPD MOD 2P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-2P0-R
Littelfuse Inc.
SPD MOD 4P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-4P0-R
Littelfuse Inc.
SIDAC UNIDIR 65V 500A DO-214AA
Need more? Email Us
ECAD model for P0721SCRP
Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
ECAD model for ADG466BN
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
ECAD model for IXBOD1-32R

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.1984 $57.1584
63+ $1.8039 $113.6457
97+ $1.7474 $169.4978
133+ $1.6911 $224.9163
172+ $1.6348 $281.1856
230+ $1.4656 $337.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention