EN
  • EN
  • DE

SN65220DBVTG4

Part No SN65220DBVTG4
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC USB TRANSIENT SUPP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1098720-SN65220DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65220DBVTG4 CAD Model

Description

The SN65220DBVTG4 is a state-of-the-art USB Transient Voltage Suppressor (TVS) designed and manufactured by Texas Instruments. This high-performance electronic component is engineered to provide reliable protection for sensitive USB data and power lines against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage surges that are common in today's electronic devices.

Key Features

  • ESD Protection: The SN65220DBVTG4 offers robust ESD protection that exceeds the IEC 61000-4-2 (Level 4) standard, safeguarding USB interfaces from static electricity and other induced voltage spikes.
  • Low Capacitance: With its low loading capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity, ensuring seamless data transmission.
  • Bi-directional Configuration: The TVS is designed to clamp both positive and negative transient voltages, providing bidirectional protection that is essential for versatile USB applications.
  • Compact Package: The SN65220DBVTG4 comes in a small, 5-pin SOT-23 package, making it suitable for space-constrained applications without sacrificing performance.

Applications

Designed primarily for USB 1.1 and 2.0 applications, the SN65220DBVTG4 is a perfect fit for a wide range of products that require reliable USB connectivity. This includes consumer electronics such as smartphones, tablets, and laptops, as well as industrial devices that depend on USB for communication or power supply.

Quality and Reliability

As with all Texas Instruments products, the SN65220DBVTG4 is built with quality and reliability in mind. It is manufactured to meet stringent industry standards, ensuring that it performs consistently across various temperature ranges and operating conditions. Whether used in personal devices or critical industrial equipment, this TVS diode provides peace of mind with its robust protection capabilities.

Conclusion

In conclusion, the SN65220DBVTG4 from Texas Instruments is an essential component for any design requiring USB line protection. Its combination of high ESD immunity, low capacitance, and compact form factor makes it a top choice for engineers and designers looking to enhance the durability and longevity of their USB-enabled products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,080 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess