Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Clamping 9.8V
Technology Diode Array
Number of Circuits 1
Applications General Purpose
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SL05
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 667888-SL05T1
Ultra Librarian 3D Model Ultra Librarian SL05T1 CAD Model

Description

The SL05T1 from ON Semiconductor is a versatile Transient Voltage Suppressor (TVS) diode designed to protect voltage-sensitive components from electrostatic discharge (ESD) and other transient voltage events. This robust TVS diode is engineered to safeguard circuitry in a wide range of electronic applications, including mobile phones, portable devices, and data lines.

Key Features

  • Low Capacitance: With a low loading capacitance of typically 5 pF, the SL05T1 is ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It meets the IEC61000-4-2 standard for ESD, offering a high level of protection of ±30kV (Air) and ±30kV (Contact), ensuring the safety and longevity of sensitive components.
  • Small Package: The SOT−23 package is compact and suitable for space-constrained applications while providing excellent power dissipation and low leakage current.
  • Bi-directional Design: The diode's bi-directional configuration allows for the protection of bidirectional signal lines without the need for orientation, simplifying circuit design.

Applications

The SL05T1 is designed to seamlessly integrate into a variety of applications where ESD protection is critical. These include:

  • Portable electronic devices
  • Mobile phones and smartphones
  • Data lines and USB interfaces
  • Microcontroller input protection
  • Other sensitive electronics requiring voltage protection

Technical Specifications

The SL05T1 TVS diode has impressive technical specifications that make it a reliable choice for protecting sensitive circuitry:

  • Reverse Standoff Voltage: 5V
  • Breakdown Voltage: 6.0V min. to 6.6V max.
  • Clamping Voltage: 9.8V at 1mA test current
  • Peak Pulse Power: 200W (8/20µs waveform)
  • Operating Temperature Range: -55°C to +150°C

With its combination of low capacitance, robust ESD protection, and compact form factor, the ON Semiconductor SL05T1 TVS diode is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
SPD MOD 2P+0 550VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-550-2P0-R
Littelfuse Inc.
SPD MOD 1P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-1P0-R
Littelfuse Inc.
SPD MOD 4P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-4P0-R
Littelfuse Inc.
SPD MOD 1P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-1P0-R
ON Semiconductor
DIODE PROTECTION 105V 6TSOP
Need more? Email Us
ECAD model for SZNCP3712ASNT1G
Texas Instruments
IC USB TRANSIENT SUPP 8-TSSOP
Lowest to $2.1791
ECAD model for SN65240PWG4
Littelfuse Inc.
SIDACTOR BI 24V 50A QFN 3X3 2L
Lowest to $1.1611
ECAD model for SDP0242Q12FLRP
Thinking Electronic Industrial Co.,Ltd
Varistor 0603, 12Vdc , 0.2pf
Lowest to $0.1598
ECAD model for LCP1G050M0R2R
Littelfuse Inc.
SIDACTOR ETHERNET POE 30V 100A
Need more? Email Us
ECAD model for SEP0300Q38CB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1941 $65.0235
815+ $0.1593 $129.8295
1,260+ $0.1543 $194.4180
1,735+ $0.1493 $259.0355
2,245+ $0.1444 $324.1780
3,000+ $0.1294 $388.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140,022 pieces
MOQ: 335 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention