EN
  • EN
  • DE

ADG466BN

Part No ADG466BN
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description TVS DEVICE DIODE 40V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Analog Devices Inc.
Series ADG466
Package Bulk
Product Status Active
Voltage - Clamping 40V
Technology Diode
Number of Circuits 3
Applications General Purpose
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 144 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557566-ADG466BN
Ultra Librarian 3D Model Ultra Librarian ADG466BN CAD Model

Description

The ADG466BN is a high-performance triple single-pole single-throw (SPST) switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors. Designed for precision and reliability, this component is a staple in a wide range of applications, from industrial systems to consumer electronics. The ADG466BN provides efficient switching between channels in analog signal paths, making it an ideal choice for multiplexing and signal routing tasks.

Key Features

  • Low On Resistance: The ADG466BN features low on resistance (Ron), typically around 45 ohms, which ensures minimal signal distortion and power loss when the switch is in the ON state.
  • Single Supply Operation: This device is capable of operating from a single supply voltage, ranging from +10.8V to +16.5V, simplifying power management in a circuit.
  • High Off Isolation: With high off isolation, the ADG466BN prevents crosstalk between channels when the switch is in the OFF state, ensuring signal integrity.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Fast Switching Times: The ADG466BN boasts fast switching times, with turn-on and turn-off times typically in the tens of nanoseconds range, allowing for rapid signal changes without significant delays.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device to withstand ESD events, thereby improving the robustness and longevity of the component.

Applications

The versatility of the ADG466BN allows it to be used in a variety of applications, including:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Industrial Control Systems

Package and Quality

The ADG466BN comes in a compact package, which is perfect for space-constrained applications. Analog Devices Inc. ensures that each device meets rigorous quality standards, providing reliable performance for critical applications.

With its combination of performance, efficiency, and reliability, the ADG466BN from Analog Devices Inc. is an excellent choice for designers looking for a high-quality triple SPST switch for their next project.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE 180V 0402
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 80V 0603
Lowest to $0.5556
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess