EN
  • EN
  • DE

P0721SCRP

Part No P0721SCRP
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description SIDAC UNIDIR 65V 500A DO-214AA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 88V
Technology Mixed Technology
Number of Circuits 1
Applications SLIC
Mounting SMD (SMT)
Case / Package DO-214AA
Win Source Part Number 1085273-P0721SCRP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0721SCRP CAD Model

Description

The P0721SCRP is a SIDACtor® Protection Thyristor manufactured by Littelfuse. It is designed to protect sensitive electronic equipment from overvoltage transients caused by lightning surges, inductive switching, and electrostatic discharge (ESD).

Applications

  • Telecommunications equipment (e.g., modems, telephone lines)
  • Data communication lines
  • Industrial control systems
  • Security systems
  • Surge protection modules
  • Ethernet ports

Features

  • Low on-state voltage: Minimizes voltage drop and power dissipation during surge events.
  • High surge current capability: Can withstand high surge currents without damage.
  • Fast response time: Quickly clamps the voltage to a safe level.
  • Surface mount package: Facilitates easy and automated assembly on PCBs.
  • Fail-safe protection: Provides reliable protection even under extreme conditions.
  • RoHS compliant: Ensures environmental friendliness.

Benefits

  • Enhanced equipment reliability: Protects sensitive components from overvoltage damage.
  • Extended equipment life: Reduces stress on components, leading to longer lifespan.
  • Improved system performance: Prevents system failures caused by overvoltage transients.
  • Simplified circuit design: Reduces the need for other protection components.
  • Cost-effective solution: Provides reliable protection at a competitive price.

Additional Details

The P0721SCRP has a breakover voltage (VBO) of 72V. It is designed to handle a peak pulse current (IPP) of up to 25A. The holding current (IH) is designed to maintain conduction after the surge event. The device is packaged in a DO-214AA (SMB) package outline. It is designed for surface mount reflow soldering. The operating temperature range typically spans from -40°C to +125°C.

This SIDACtor protection thyristor is commonly used in telecommunications, industrial, and consumer electronics applications where overvoltage protection is critical. Its robust construction and reliable performance make it an essential component for safeguarding sensitive electronic equipment. The device conforms to industry standards and regulations, ensuring its compatibility and suitability for a wide range of applications.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1467 $57.9465
965+ $0.1201 $115.8965
1,490+ $0.1167 $173.8830
2,045+ $0.1132 $231.4940
2,660+ $0.1086 $288.8760
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess