Products specifications Report Issue?

Package Bulk;Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 5V/µs
Gain Bandwidth Product 12 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 300 µV
Current - Supply 6mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 32 V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian TL5580AID CAD Model

You May Also Be Interested in

Analog Devices Inc.
Precision, 500 ns Settling BiFET Op Amp
Lowest to $21.1892
ECAD model for AD744BQ
Linear Technology
Single Resistor Gain Programmable, Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SO
Lowest to $83.3588
ECAD model for LT1167CS8
Linear Technology
Precision, High Side Current Sense Amplifiers | IC CURR SENSE 1 CIRCUIT 8SO
Lowest to $19.8390
ECAD model for LT1787HVHS8
Texas Instruments
LMC6572/LMC6574 Dual and Quad Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $2.6934
ECAD model for LMC6574AIMX
Texas Instruments
DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $0.3187
ECAD model for LM2904VQPWR
Maxim Integrated
Single/Dual/Quad High-Side Current-Sense Amplifiers with Internal Gain | IC CURR SENSE 2 CIRCUIT 8UMAX
Lowest to $6.5000
ECAD model for MAX4377FAUA
Texas Instruments
Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LMC6462BIN
Texas Instruments
Wideband, Low Power, Linear-in-dB Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 14SOIC
Lowest to $10.9857
ECAD model for LMH6502MAX
Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer
Need more? Email Us
ECAD model for OPA1S2385IDRCR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7612 $225.6720
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 448 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention