Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
Slew Rate 10V/μs
-3db Bandwidth 1.7MHz
Current - Input Bias 800μA
Supply Current 1mA
Supply Voltage , Single/Dual (±) 3V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4377
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213595-MAX4377FAUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4377FAUA CAD Model

Description

The MAX4377FAUA from Maxim Integrated is a precision high-side current-sense amplifier that is designed to monitor current in battery-powered systems, portable devices, and other space-constrained applications. Its unique design allows the current measurement to be made with minimal power loss and without disrupting the system ground plane.

Key Features

  • High Accuracy: The MAX4377FAUA offers high accuracy current sensing, which is crucial for effectively managing power consumption and ensuring the longevity of battery-powered devices.
  • Wide Input Common-Mode Range: This device operates over a wide input common-mode range from 0V to 28V, making it versatile for various applications.
  • Low Quiescent Current: With a low quiescent current, it is ideal for portable applications where power conservation is critical.
  • High-Side Measurement: By measuring current on the high side, the MAX4377FAUA can detect ground fault conditions, which can be critical in system diagnostics and fault prevention.

Applications

  • Battery management systems
  • Portable devices
  • Power management
  • Overcurrent and short-circuit protection
  • Automotive and industrial systems

Specifications

Parameter Value Input Common-Mode Range 0V to 28V Supply Voltage 3V to 5.5V Quiescent Current 100µA (typical) Package 8-pin µMAX

The MAX4377FAUA is available in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Its industry-standard pinout and small footprint make it easy to incorporate into existing and new designs. Whether you are developing a battery management system or looking to add current sensing to your product, the MAX4377FAUA offers a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $26.5516
ECAD model for AD8664ARZ
Texas Instruments
IC OPAMP GP 38MHZ RRO 8SOIC
Lowest to $1.6758
ECAD model for OPA350UA/2K5G4
Texas Instruments
IC OPAMP GP 7MHZ RRO SOT23-5
Lowest to $1.6404
ECAD model for OPA364AIDBVR
Texas Instruments
Dual Wideband, Current-Feedback OPERATIONAL AMPLIFIER With Disable
Lowest to $10.4696
ECAD model for OPA2691I-14D
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2471CD
Texas Instruments
INST Amp Quad ±18V/36V 24-Pin TSSOP T/R / IC OPAMP PGA 6MHZ 24TSSOP
Lowest to $3.3771
ECAD model for PGA280AIPWR
Texas Instruments
IC OPAMP GP 6.5MHZ RRO SOT23-5
Lowest to $1.0773
ECAD model for OPA374AIDBVRG4
Texas Instruments
IC OPAMP GP 430KHZ 14TSSOP
Lowest to $63.0633
ECAD model for OPA4244EA/2K5E4
Texas Instruments
IC OP AMP GP 5.5MHZ RRIO 8SOIC
Lowest to $2.4053
ECAD model for OPA340UA/2K5

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5000 $52.0000
19+ $5.3334 $101.3346
30+ $5.1667 $155.0010
40+ $5.0000 $200.0000
52+ $4.8334 $251.3368
70+ $4.3334 $303.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention