Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 90 ns 40-VSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 40-TFSOP (0.488", 12.40mm Width)
Case / Package 40-VSOP
Family Name AT27BV1024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911868-AT27BV1024-90VC
Ultra Librarian 3D Model Ultra Librarian AT27BV1024-90VC CAD Model

Description

Microchip Technology AT27BV1024-90VC Overview

The AT27BV1024-90VC from Microchip Technology is a high-performance, low-power, 1Mbit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) designed to offer a convenient and reliable solution for storing firmware, calibration data, and software in a wide range of applications. With its 90ns access time, it provides fast and efficient operation for critical applications where speed is essential.

Key Features

  • Memory Capacity: The device offers a substantial 1 Mbit (128K x 8) of non-volatile memory, ensuring ample space for complex programs and data.
  • Access Time: With a rapid access time of 90ns, the AT27BV1024-90VC ensures high-speed performance, enabling quick data retrieval and efficient operation.
  • Programming Voltage: The programming voltage of 12.5V allows for reliable programming of the memory cells, ensuring data integrity and stability over time.
  • Low Power Consumption: The device is designed to operate with low power consumption, making it suitable for power-sensitive applications.
  • Package Type: It comes in a 32-lead VSOP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: The EPROM operates within an industrial temperature range, making it robust and reliable for use in harsh environments.

Applications

The versatility of the AT27BV1024-90VC allows it to be used across various industries, including telecommunications, automotive, industrial control systems, and consumer electronics. It is especially well-suited for applications requiring reliable and long-term data storage without the need for periodic refreshes.

Conclusion

In summary, the AT27BV1024-90VC from Microchip Technology is a robust and reliable memory solution that offers a combination of fast access times, high density, and low power consumption. Its suitability for a broad range of applications and harsh environments makes it an ideal choice for designers looking for a dependable and efficient storage option.

You May Also Be Interested in

Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C2000PC-90
Atmel
EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC Tube / IC OTP 1MBIT 70NS 32PLCC
Lowest to $9.3147
ECAD model for AT27C010-70JU
Microchip Technology
IC EPROM 1M PARALLEL 40DIP
Lowest to $7.6842
ECAD model for AT27C1024-70PU
STMicroelectronics
EPROM OTP 4M-bit 512K x 8 100ns 32-Pin PDIP Tube / IC OTP 4MBIT 120NS 32DIP
Need more? Email Us
ECAD model for M27C4001-12B1
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 35ns 32-Pin PLCC Tube / IC OTP 1MBIT 35NS 32PLCC
Need more? Email Us
ECAD model for M27C1001-35C6
STMicroelectronics
2 Mbit 256Kb x 8 Low Voltage UV EPROM and OTP EPROM | IC EPROM 2M PARALLEL 32CDIP
Need more? Email Us
ECAD model for M27W201-80F6
STMicroelectronics
EPROM UV 256K-bit 32K x 8 150ns 28-Pin CFDIPW Tube / IC EPROM UV 256KBIT 150NS 28CDIP
Need more? Email Us
ECAD model for M87C257-15F6
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Lowest to $24.5253
ECAD model for M27C512-90B6
Microchip Technology
IC EPROM 1M PARALLEL 32TSOP
Lowest to $1.6799
ECAD model for AT27C010-70TU

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention