Maxim Integrated MAX6010AEUR+ Precision Voltage Reference
The Maxim Integrated MAX6010AEUR+ is a high-quality, low-dropout, micropower voltage reference chip that offers a precise, stable voltage output with minimal power consumption. Designed for space-constrained and power-sensitive applications, this precision voltage reference is ideal for battery-powered devices, portable instruments, and other systems requiring a reliable voltage source for accurate analog-to-digital conversions or as a reference for operational amplifiers in precision circuits.
The MAX6010AEUR+ features a fixed output voltage of 1.25V, which is maintained over a wide range of operating conditions. It boasts an impressive initial accuracy of ±0.2% and a low temperature coefficient of 75ppm/°C (max) over the full -40°C to +125°C temperature range. This ensures that the output voltage remains consistent and predictable even under varying environmental conditions.
One of the key benefits of the MAX6010AEUR+ is its low dropout voltage, which allows it to function correctly even when the supply voltage is very close to the output voltage. This characteristic is particularly useful in battery-operated devices where the supply voltage may decrease over time. Additionally, the device consumes a very low quiescent current of typically 95µA, which helps extend battery life in portable applications.
The MAX6010AEUR+ is available in a compact SOT-23 package, making it suitable for high-density PCB layouts. Its small footprint and low profile enable it to be easily integrated into space-constrained designs without compromising performance.
With its combination of precision, low power consumption, and small package size, the Maxim Integrated MAX6010AEUR+ voltage reference is an excellent choice for designers who require a stable and accurate voltage reference point in their electronic systems. Whether it's for precision measurement equipment, data acquisition systems, or any application demanding a high degree of voltage stability, the MAX6010AEUR+ delivers performance you can rely on.