Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.028V/μs
Gain Bandwidth Product 50kHz
Current - Input Bias 0.15pA
Voltage - Input Offset 250μV
Supply Current 50μA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 3V ~ 15.5V, ±1.5V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LMC6462
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1201204-LMC6462BIN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Medical
Ultra Librarian 3D Model Ultra Librarian LMC6462BIN CAD Model

Description

Introducing the LMC6462BIN from Texas Instruments

The LMC6462BIN is a high-performance, dual operational amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This precision op-amp is part of TI's LMC family and is known for its low power consumption and high input impedance, making it an excellent choice for a wide array of electronic applications.

Key Features

  • Supply Voltage Range: The LMC6462BIN operates on a supply voltage range from 4.5V to 15.5V, accommodating various application needs from battery-operated devices to industrial equipment.
  • Low Power Consumption: With a quiescent current of just 50 µA (typical) per amplifier, it is an ideal choice for power-sensitive applications.
  • High Input Impedance: The device boasts a high input impedance, which minimizes the loading effect on the input source and preserves signal integrity.
  • Rail-to-Rail Output: Its rail-to-rail output swing capability ensures maximum dynamic range, which is particularly useful in single-supply operations.
  • Wide Bandwidth: The op-amp features a wide bandwidth of 1.5 MHz, providing a good balance between speed and power consumption.
  • Low Input Offset Voltage: The LMC6462BIN has a low input offset voltage, which enhances the accuracy of the amplification process.

Applications

The versatility of the LMC6462BIN allows it to be used in a multitude of applications, including but not limited to:

  • Sensor amplifiers
  • Battery-powered instrumentation
  • Active filters
  • Medical devices
  • Data acquisition systems

Reliability and Packaging

Encased in an 8-pin PDIP (Plastic Dual-In-Line Package), the LMC6462BIN is designed for easy integration into various circuit designs. Texas Instruments ensures reliability by subjecting their products to rigorous testing and quality control measures. This operational amplifier is no exception, promising consistent performance and durability.

With its combination of low power consumption, high precision, and versatile operation, the LMC6462BIN from Texas Instruments stands out as a robust solution for designers seeking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $1.6016
ECAD model for OPA348AQDRQ1
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.5120
ECAD model for RS8551XF
Analog Devices Inc.
IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Need more? Email Us
ECAD model for OP220BIGZ
SII Semiconductor Corporation
IC OP AMP CMOS RR 240KHZ 8TMSOP
Lowest to $0.4902
ECAD model for S-89713B-K8T2U
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $6.2664
ECAD model for THS6204IRHFT
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $7.7018
ECAD model for OPA2140AIDGKT
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2475AIN
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Lowest to $8.7379
ECAD model for OPA827AID

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention