EN
  • EN
  • DE

TL431CLPE3

Part No TL431CLPE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Programmable Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1268364-TL431CLPE3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TL431
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian TL431CLPE3 CAD Model

Description

Introducing the Texas Instruments TL431CLPE3 Adjustable Precision Shunt Regulator

The TL431CLPE3 from Texas Instruments is a versatile and highly precise shunt voltage regulator that offers an excellent solution for various adjustable power supply and voltage regulation challenges. This three-terminal adjustable shunt regulator is a robust semiconductor device, which can be used in a wide range of applications, including power supplies, battery chargers, and voltage monitoring systems.

With its adjustable output voltage range from 2.495 V to 36 V, the TL431CLPE3 provides the flexibility needed to cater to diverse voltage requirements. This allows designers to use a single component for multiple designs, simplifying inventory management and reducing costs. Its low output noise and excellent temperature stability make it ideal for precision applications.

Key Features of the TL431CLPE3:

  • Adjustable Output Voltage: Offers a wide voltage range that can be set using external resistors, providing design flexibility.
  • High Accuracy: Features a 2% tolerance at 25°C, ensuring reliable performance for critical applications.
  • Low Operational Current: Operates with a typical dynamic impedance of 0.22 Ω, contributing to energy-efficient designs.
  • Temperature Compensated: Provides stable operation over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Surface-Mount Package: Available in a TO-92 package, which is ideal for space-constrained applications.

The TL431CLPE3 is not only versatile but also easy to implement in various circuit configurations, such as a simple voltage reference, an error amplifier, or a voltage monitor. Its performance is characterized by a fast turn-on response and low output noise, which is critical for maintaining voltage stability in sensitive electronic circuits.

For designers and engineers looking for a reliable and adjustable voltage regulation solution, the Texas Instruments TL431CLPE3 stands out as an excellent choice. Its combination of precision, flexibility, and ease of use makes it a go-to component for maintaining consistent voltage levels in a plethora of electronic products.

To ensure optimal performance and reliability, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and simulation tools to assist with the integration of the TL431CLPE3 into your design projects.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0760 $50.1600
1,405+ $0.0712 $100.0360
2,185+ $0.0688 $150.3280
3,125+ $0.0640 $200.0000
4,060+ $0.0616 $250.0960
5,070+ $0.0592 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,900 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess