EN
  • EN
  • DE

MAX3782UTK+

Part No MAX3782UTK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703396-MAX3782UTK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3782UTK+ CAD Model

Description

Maxim Integrated's MAX3782UTK+: High-Performance Transimpedance Amplifier

The MAX3782UTK+ is a state-of-the-art transimpedance amplifier (TIA) designed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This product is specifically engineered to meet the demanding requirements of high-speed fiber optic communication systems, including 10 Gigabit Ethernet, Fibre Channel, and SONET/SDH applications.

The MAX3782UTK+ boasts an impressive bandwidth and gain, capable of delivering unparalleled performance in optical receivers. Its design is optimized to provide a low-noise amplification of the current signal from a photodiode, converting it into a usable voltage with high precision and minimal distortion. This makes the MAX3782UTK+ an ideal choice for use in optical modules where signal integrity and reliability are paramount.

One of the key features of the MAX3782UTK+ is its high transimpedance gain, which allows for the detection of very small photodiode currents with excellent linearity. This high gain, combined with a low input-referred noise, ensures a high signal-to-noise ratio, critical for systems that require accurate data transmission over long distances.

Moreover, the MAX3782UTK+ is designed with flexibility in mind, offering a user-adjustable bandwidth to accommodate various photodiode capacitances and to optimize the balance between speed and sensitivity as per the specific application requirements. This adaptability is vital for designers looking to create versatile and high-performance optical systems.

The device is housed in a compact 5mm x 5mm, 32-pin thin QFN package, which allows for a minimal footprint on the PCB and is suitable for space-constrained applications. Additionally, the MAX3782UTK+ operates over a wide temperature range, ensuring reliable performance in diverse operating environments.

In summary, the MAX3782UTK+ from Maxim Integrated is a top-tier transimpedance amplifier that offers a powerful blend of speed, sensitivity, and precision. It is an essential component for developers looking to push the boundaries of optical communication technology and to create systems that can handle the ever-increasing demand for high-speed data transfer.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess