EN
  • EN
  • DE

TPS2071DAPG4

Part No TPS2071DAPG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PCMCIA PWR I/F SW 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications USB, Peripherals
Operating Supply Current 185μA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-HTSSOP
Win Source Part Number 213307-TPS2071DAPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2071DAPG4 CAD Model

Description

Product Overview: TPS2071DAPG4 from Texas Instruments

The TPS2071DAPG4 is a versatile and robust USB power distribution switch crafted by the renowned semiconductor manufacturer, Texas Instruments. This device is designed to enhance and simplify USB power management across a wide range of applications. It is a key component in ensuring the reliable operation of USB ports by providing over-current protection and limiting the amount of power drawn by connected devices.

Key Features

  • Single USB Port Power Switch: The TPS2071DAPG4 can independently control the power to a single USB port, ensuring that each port has its own dedicated protection.
  • Over-Current Protection: It features built-in over-current protection to safeguard USB ports from excessive current that can lead to overheating and potential damage.
  • High Accuracy Current Limiting: This device is engineered to provide precise current limiting to prevent power supply issues and maintain the integrity of the USB port and connected devices.
  • Thermal Shutdown: The thermal shutdown feature further enhances the safety of the system by turning off the switch in the event of excessive temperature rise.
  • Low Standby Power: Designed with efficiency in mind, the TPS2071DAPG4 has a low standby power consumption, making it suitable for battery-powered applications.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the supply voltage drops below a certain threshold, preventing erratic behavior of connected devices.

Applications

The TPS2071DAPG4 is ideal for a variety of electronics that require reliable USB power management, including:

  • Notebook and Desktop Computers
  • USB Hubs, Docking Stations, and Monitors
  • Peripheral Devices
  • Portable Electronics

Product Specifications

With its compact size and the 8-Pin SOIC package, the TPS2071DAPG4 is easy to integrate into existing designs without requiring significant board space. The operating voltage range of 2.7V to 5.5V makes it suitable for both USB 2.0 and USB 3.0 applications, providing flexibility for designers to use it in various scenarios.

In summary, the TPS2071DAPG4 from Texas Instruments is a reliable and efficient solution for USB power distribution and protection, offering a suite of features that ensure the safe and stable operation of USB-powered devices.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8053 $54.6371
16+ $6.4043 $102.4688
25+ $6.2042 $155.1050
34+ $6.0040 $204.1360
44+ $5.8039 $255.3716
58+ $5.2035 $301.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess