EN
  • EN
  • DE

MCP3004-I/SL

Part No MCP3004-I/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel Single ADC SAR 200ksps 10-bit Serial Automotive 14-Pin SOIC N Tube / IC ADC 10BIT 2.7V 4CH SPI 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Resolution 10
Sampling Rate 200k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 788301-MCP3004-I/SL
Popularity Medium
Supply and Demand Status Limited
Family Name MCP3004
Introduction Date March 22, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP3004-I/SL CAD Model

Description

Microchip Technology MCP3004-I/SL Analog-to-Digital Converter

The MCP3004-I/SL is a high-performance 10-bit Analog-to-Digital Converter (ADC) from the renowned manufacturer Microchip Technology. This compact and efficient integrated circuit is designed to provide precise digital representation of analog signals in a wide array of applications, ranging from simple data acquisition to more complex signal processing tasks.

The device features four analog inputs which can be configured as either four single-ended channels or two differential pairs, providing flexibility for various measurement requirements. The MCP3004-I/SL operates within a supply voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. This allows the ADC to be easily integrated into a multitude of designs without the need for additional voltage level conversion, thus simplifying the overall design process.

Communication with the MCP3004-I/SL is achieved through an industry-standard Serial Peripheral Interface (SPI), ensuring easy connectivity with most microcontrollers and processors. The high-speed SPI bus facilitates fast data transfer rates, which is essential for applications requiring real-time data acquisition and processing.

With its low power consumption and small 14-pin SOIC package, the MCP3004-I/SL is an ideal choice for portable and power-sensitive applications. Whether it's for battery-operated devices, remote sensors, or any system where power efficiency is a priority, this ADC delivers reliable performance without compromising on power usage.

Key features of the MCP3004-I/SL include its on-board sample and hold circuitry, which ensures accurate sampling of analog voltages at a specific point in time, and its ability to operate over an extended temperature range, making it robust enough for industrial environments.

In summary, the Microchip Technology MCP3004-I/SL offers an excellent balance of performance, flexibility, and ease of use for designers looking to incorporate analog-to-digital conversion capabilities into their projects. Its broad voltage compatibility, configurable input channels, and efficient SPI communication make it a versatile and reliable choice for a diverse range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7899 $53.0586
33+ $3.1096 $102.6168
50+ $3.0125 $150.6250
69+ $2.9153 $201.1557
89+ $2.8181 $250.8109
119+ $2.5266 $300.6654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess