EN
  • EN
  • DE

TLE9834QX

Part No TLE9834QX
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Microcontroller with LIN and Power Switches for Automotive Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269621-TLE9834QX
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE9834QX CAD Model

Description

The TLE9834QX is a highly integrated single-chip 16-bit embedded motor control system-on-chip (SoC) from Infineon Technologies, designed specifically for automotive applications. This system integrates a microcontroller, peripheral functions, and motor driver capabilities into a single package, reducing component count and board space, ultimately optimizing system cost and complexity.

Applications

  • Automotive body control applications
  • Window lift systems
  • Sunroof control
  • Electric fan control
  • Fuel pump control
  • General-purpose motor control in automotive

Features

  • 16-bit XC800 family microcontroller: Offers robust processing capabilities for motor control algorithms.
  • Integrated motor drivers: Includes drivers for controlling DC motors, simplifying the overall design.
  • Flash memory: Contains on-chip flash memory for program storage.
  • SRAM: Provides on-chip SRAM for data storage and processing.
  • Analog-to-digital converter (ADC): Enables the system to interface with analog sensors for feedback control.
  • PWM generators: Generates PWM signals for motor control.
  • Communication interfaces: Supports various communication interfaces such as LIN, CAN, and SPI.
  • Protection features: Includes overvoltage protection, overcurrent protection, and overtemperature protection.
  • Low power modes: Offers various low power modes for reduced power consumption.

Benefits

  • Reduced system cost: Integration of multiple functions into a single chip reduces component count and board space, lowering the overall system cost.
  • Simplified design: Integrated motor drivers and peripherals simplify the design process and reduce time-to-market.
  • Improved performance: The 16-bit microcontroller provides robust processing capabilities for motor control algorithms.
  • Enhanced reliability: Integrated protection features enhance the reliability and robustness of the system.
  • Lower power consumption: Low power modes reduce power consumption, extending battery life in automotive applications.

Additional Details

The TLE9834QX operates within a specific voltage range, typically 4.5V to 45V. It is available in a QFN package. The device is designed to meet automotive industry standards for quality and reliability, including AEC-Q100 qualification.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1005 $61.2060
28+ $4.1846 $117.1688
43+ $4.0541 $174.3263
59+ $3.9235 $231.4865
77+ $3.7930 $292.0610
102+ $3.4003 $346.8306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess