EN
  • EN
  • DE

MAX3074ECPA

Part No MAX3074ECPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702881-MAX3074ECPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3074ECPA CAD Model

Description

Maxim Integrated MAX3074ECPA Overview

The MAX3074ECPA from Maxim Integrated is a robust, high-speed transceiver module designed for RS-485/RS-422 communication protocols. This integrated circuit (IC) is engineered to withstand the demanding conditions of industrial environments while providing reliable data transmission for networked, multi-point systems.

Key Features

  • High-Speed Operation: The device supports data rates up to 10Mbps, making it suitable for high-speed applications that require fast data transfer.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3074ECPA is capable of performing reliably in extreme temperature conditions.
  • Fail-Safe Receiver: The fail-safe feature ensures that the receiver output is in a high state if the input is open or shorted, or if no signal is present, enhancing the safety and reliability of the communication.
  • Half-Duplex Functionality: It operates in half-duplex mode, allowing for bidirectional communication over a single pair of wires, which helps reduce system costs by minimizing the cable requirements.
  • Thermal Shutdown: The built-in thermal shutdown protection safeguards the IC from damage due to excessive temperature, ensuring a longer lifespan and stable performance.
  • ESD Protection: The device features ±15kV ESD protection on the transceiver's input and output pins, providing robustness against electrostatic discharges that are common in industrial settings.

Applications

The MAX3074ECPA is ideally suited for a variety of applications that require reliable data transmission, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Factory automation
  • Point of sale (POS) systems

Package and Supply Voltage

The MAX3074ECPA comes in a PDIP-8 package, which is easy to handle and integrate into various designs. It operates from a single 5V supply, providing compatibility with standard logic levels and making it easy to incorporate into existing systems.

Overall, the MAX3074ECPA transceiver from Maxim Integrated is a versatile and reliable solution for RS-485/RS-422 communication, offering robust features for industrial-grade applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $25.0254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess