The TL35072AP is a high-performance, precision operational amplifier (op-amp) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This op-amp is well-suited for a wide range of applications, including medical equipment, industrial control systems, and professional audio equipment, thanks to its exceptional accuracy and stability.
Key Features
- High Precision: The TL35072AP offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification and processing.
- Low Noise: With its low noise performance, it is ideal for applications that require clean and undistorted signals.
- Wide Supply Range: This op-amp operates over a wide supply voltage range, accommodating various power supply requirements and simplifying system design.
- Robust Output Drive: Capable of driving heavy loads, the TL35072AP can be used in systems that require high output current.
Applications
- Medical instrumentation
- Test and measurement equipment
- Professional audio equipment
- Analog signal conditioning
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
±4.5V to ±18V |
| Input Offset Voltage |
Typically 0.5mV |
| Input Bias Current |
Typically 30nA |
| Common-Mode Rejection Ratio (CMRR) |
Typically 100dB |
| Output Current |
Typically 20mA |
The TL35072AP by Texas Instruments is a testament to their commitment to quality and performance. With its exceptional features and versatility, it stands out as a top choice for professionals seeking reliability and precision in their electronic designs.