EN
  • EN
  • DE

TL3016IPW

Part No TL3016IPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description ULTRA-FAST LOW-POWER PRECISION COMPARATORS | IC COMPARATOR ULTRA FAST 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type with Latch
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 3mV at ±5V
Current - Input Bias (Maximum) 10μA at ±5V
Current - Output 20mA
Current - Quiescent (Maximum) 12.5mA
CMRR, PSRR 97dB CMRR
Propagation Delay (Maximum) 10ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP
Mounting Style SMD
Supplier Device Package 8-TSSOP
Family Part Number TL3016
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1268164-TL3016IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3016IPW CAD Model

Description

Introducing the TL3016IPW Precision Comparator from Texas Instruments

The TL3016IPW is a state-of-the-art precision comparator designed by Texas Instruments, tailored for applications requiring high-speed and low-power operation. This advanced comparator is an excellent choice for various critical applications, such as high-speed triggering in digital circuits, zero-crossing detectors, and window comparators, thanks to its outstanding features and robust design.

Key Features

  • Ultra-Fast Response: The TL3016IPW boasts a typical response time of 7ns, ensuring rapid signal processing and minimal delay in time-sensitive applications.
  • Low Power Consumption: With a power supply requirement as low as 4.5V and up to 16V, it provides an energy-efficient solution for portable and battery-powered devices.
  • High Precision: The device offers a tight input offset voltage, which allows for precise measurements and reliable performance in critical monitoring and control systems.
  • Strobe Capability: The inclusion of a strobe pin enables the user to gate the comparator's output, providing additional control and flexibility in output signal management.
  • Output Latch Function: The TL3016IPW features an output latch that holds the comparator's decision, which is particularly useful in multiplexed or sampled systems.
  • Differential Inputs: It supports differential input configurations, enhancing the ability to reject common-mode noise and improving signal integrity in electrically noisy environments.

Applications

The versatility of the TL3016IPW allows it to be integrated into a wide range of applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Pulse and square wave shapers
  • VLSI/ASIC input or output comparators
  • High-speed samplers
  • Zero-crossing detectors in phase-locked loops (PLLs)

Reliability and Quality

Encased in an 8-pin PDIP package, the TL3016IPW is designed to meet the rigorous demands of industrial and commercial applications. Texas Instruments' commitment to quality ensures that the TL3016IPW delivers consistent performance and reliability, making it a trusted component for designers and engineers across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess