EN
  • EN
  • DE

X-NUCLEO-IHM14A1

Part No X-NUCLEO-IHM14A1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description NUCLEO BOARD STSPIN820 DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Platform Nucleo
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STSPIN820
Contents Board(s)
Base Product Number X-NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1366687-X-NUCLEO-IHM14A1
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-IHM14A1 CAD Model

Description

Product Overview: X-NUCLEO-IHM14A1

The X-NUCLEO-IHM14A1 from STMicroelectronics is a state-of-the-art motor driver expansion board designed to deliver high performance and efficiency for a wide range of motor control applications. This expansion board is specifically tailored for use with stepper motors, providing precise and smooth motion control that is essential for industrial automation, robotics, and consumer electronics.

Key Features

  • Advanced Motor Driver: The board integrates the L6474 stepper motor driver, capable of driving one bipolar stepper motor with microstepping capabilities for enhanced precision.
  • Microstepping Support: It supports different microstepping resolutions up to 1/16th steps, allowing for fine-grained control of the stepper motor for smooth and accurate positioning.
  • High Power Performance: With an operating voltage range from 8 V to 45 V and output current up to 3 A (peak), the X-NUCLEO-IHM14A1 can handle a broad spectrum of stepper motors.
  • Energy Saving: The board includes features such as overcurrent protection, thermal shutdown, and low-power mode to ensure energy efficiency and reliable operation.
  • Easy Connectivity: Designed to be stacked onto the STM32 Nucleo development boards, it offers seamless integration with existing STM32 ecosystems for rapid prototyping and development.
  • Comprehensive Development Support: The X-NUCLEO-IHM14A1 is supported by a wide range of development tools, including software libraries and example codes, to accelerate the development process and reduce time to market.

Applications

The versatility of the X-NUCLEO-IHM14A1 makes it suitable for various applications that require precise motor control, such as:

  • 3D Printers
  • CNC Machines
  • Robotic Arms
  • Automated Guided Vehicles (AGVs)
  • Office Automation Equipment

Conclusion

With its robust design, microstepping support, and seamless integration with STM32 Nucleo boards, the X-NUCLEO-IHM14A1 is an ideal choice for developers and engineers looking to create sophisticated motor control solutions. STMicroelectronics continues to provide innovative products that push the boundaries of what's possible in the world of motor control.

You May Also Be Interested in

MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO / BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
PROFET +2 12V BTS7040-1EPA DAUGH / BTS7040-1EPA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0224 $56.0448
5+ $22.9927 $114.9635
7+ $22.2742 $155.9194
10+ $21.5557 $215.5570
12+ $20.8372 $250.0464
17+ $18.6816 $317.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess