EN
  • EN
  • DE

TL16C752CPFB

Part No TL16C752CPFB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description DUAL UART WITH 64-BYTE FIFO | IC DUAL UART W/64B FIFO 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Number of Channels 2, DUART
FIFO's 64 Byte
Protocol RS485
Data Rate (Maximum) 3Mbps
Supply Voltage (V) 1.62V ~ 5.5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TL16C752C
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1268107-TL16C752CPFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C752CPFB CAD Model

Description

Overview of Texas Instruments TL16C752CPFB

The Texas Instruments TL16C752CPFB is a dual UART (Universal Asynchronous Receiver/Transmitter) chip that offers a versatile solution for adding serial connectivity to a wide range of applications. It is designed to meet the demands of high-performance serial communication in industrial, networking, and consumer electronics markets.

Key Features

  • Dual Channel: The TL16C752CPFB features two independent UART channels, each with a 64-byte FIFO (First-In, First-Out) buffer to enhance data throughput and reduce CPU overhead.
  • High Data Rates: It supports baud rates up to 3 Mbps, making it suitable for high-speed data communication requirements.
  • Programmable: Users can program the operation modes and communication parameters, such as data format and baud rate, providing flexibility to work with various systems and protocols.
  • Auto Flow Control: The device includes built-in hardware flow control with automatic XON/XOFF software flow control, ensuring reliable data transfer with minimal risk of data loss.
  • Enhanced Features: Additional features include a sleep mode for power savings, modem control signals for full modem interface capability, and an infrared (IrDA) encoder/decoder for wireless communication.

Applications

With its robust feature set, the TL16C752CPFB is ideal for applications that require reliable and efficient serial communication, such as:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Telecommunications systems
  • Consumer electronics

Package and Quality

The TL16C752CPFB is offered in a 48-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is designed to meet rigorous industrial performance criteria.

Conclusion

Overall, the TL16C752CPFB from Texas Instruments represents a reliable, high-speed dual UART solution that is both versatile and easy to integrate into a multitude of serial communication applications. Its combination of performance, programmability, and advanced features make it a valuable component for designers looking to enhance their systems with efficient serial data exchange capabilities.

You May Also Be Interested in

Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0178 $54.1602
21+ $4.9377 $103.6917
32+ $4.7834 $153.0688
44+ $4.6291 $203.6804
56+ $4.4748 $250.5888
75+ $4.0119 $300.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess