EN
  • EN
  • DE

DRV110APWR

Part No DRV110APWR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC GATE DRVR LOW-SIDE 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Driver
Output Configuration Low Side
Interface PWM
Applications Electromechanical Drivers
Current - Output 330mA
Voltage - Supply 6V ~ 15V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number DRV110
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869292-DRV110APWR
Ultra Librarian 3D Model Ultra Librarian DRV110APWR CAD Model

Description

Product Overview: Texas Instruments DRV110APWR

The DRV110APWR is a state-of-the-art solenoid and valve controller integrated circuit designed by Texas Instruments. This innovative device is engineered to provide efficient, reliable, and precise control of solenoid coils and valves in a variety of applications. The DRV110APWR is part of Texas Instruments' extensive portfolio of power management solutions, and it stands out for its ability to enhance system performance while minimizing power consumption.

Key Features

  • Peak Current Regulation: The DRV110APWR regulates the peak current of the solenoid to a precise value, ensuring consistent operation and preventing damage due to overcurrent conditions.
  • Adjustable Current Regulation: Users can adjust the peak current regulation to suit their specific application requirements, providing flexibility across different use cases.
  • Integrated PWM Controller: The device includes an integrated pulse-width modulation (PWM) controller, which optimizes power usage by controlling the duration of current flow to the solenoid.
  • Hold Current Control: After the initial peak current, the DRV110APWR automatically reduces the current to a lower hold level to maintain the solenoid's position, improving energy efficiency.
  • Wide Supply Voltage Range: The device supports a wide range of supply voltages, accommodating various system power levels and ensuring compatibility with a multitude of solenoid specifications.
  • Thermal Shutdown Protection: An integrated thermal shutdown feature protects the device from overheating, enhancing the longevity and safety of the system.
  • Compact Package: Available in a small 8-pin TSSOP package, the DRV110APWR is ideal for space-constrained applications.

Applications

The DRV110APWR is versatile and can be used in a range of applications where precise control of solenoids and valves is required. Typical applications include industrial machinery, medical devices, HVAC systems, and automotive electronics. Its precise control capabilities make it an excellent choice for applications that demand high reliability and efficiency.

In conclusion, the Texas Instruments DRV110APWR is a sophisticated and reliable solution for controlling solenoids and valves. With its advanced features and flexible adjustability, it meets the needs of modern, energy-conscious designs across various industries.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1203 $50.4135
110+ $0.9193 $101.1230
170+ $0.8905 $151.3850
235+ $0.8618 $202.5230
305+ $0.8331 $254.0955
405+ $0.7469 $302.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,370 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess