EN
  • EN
  • DE

TL16C2552FN

Part No TL16C2552FN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description 1.8-V to 5-V DUAL UART WITH 16-BYTE FIFOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Maximum) 1.5Mbps
Operating Supply Voltage 1.8 V ~ 5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 1268083-TL16C2552FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL16C2552
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL16C2552FN CAD Model

Description

Introducing the TL16C2552FN Dual UART with Integrated FIFOs from Texas Instruments

The TL16C2552FN is a remarkable integrated circuit designed by Texas Instruments, renowned for their innovation in the semiconductor industry. This particular product is a dual Universal Asynchronous Receiver/Transmitter (UART) with integrated First-In, First-Out (FIFO) buffers that enhance the overall performance and reliability of serial data communication.

With the TL16C2552FN, you get two independent UART channels, which makes it an ideal choice for applications that require efficient serial data exchange without the need for additional chips. Each UART channel is equipped with a 16-byte FIFO to reduce the potential for data overflow, ensuring smooth and error-free communication even at high data rates.

This device operates at a voltage range of 4.5V to 5.5V, making it compatible with a variety of microcontrollers and digital systems. It supports data transmission rates up to 1.5 Mbps, which is sufficient for most industrial and commercial applications, including point-of-sale systems, networking equipment, and factory automation.

The TL16C2552FN comes in a robust 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is designed to provide excellent thermal performance and reliability. It also features a programmable baud rate generator, which allows users to configure the data rate according to their specific requirements.

Additional features of the TL16C2552FN include:

  • Automatic in-band flow control using programmable Xon/Xoff characters
  • Modem control functions (CTS, RTS, DSR, DTR, RI, and DCD)
  • Sleep mode and power-down features for energy efficiency
  • Complete modem interface capability
  • Character formatting and error detection capabilities
  • Independent transmit, receive, line status, and data set interrupts

For designers and engineers looking for a reliable and feature-rich dual UART solution, the TL16C2552FN from Texas Instruments stands out as an exceptional choice. Its integration of FIFOs, versatile power management options, and robust packaging make it a go-to component for enhancing serial communication in a wide range of electronic systems.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3085 $52.3400
95+ $1.0737 $102.0015
145+ $1.0401 $150.8145
200+ $1.0066 $201.3200
260+ $0.9730 $252.9800
345+ $0.8724 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess