EN
  • EN
  • DE

TDZ3V3J

Part No TDZ3V3J
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266522-TDZ3V3J
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDZ3V3J CAD Model

Description

The NXP TDZ3V3J is a high-performance, low-power Zener diode designed for voltage regulation and voltage reference applications. This precision Zener diode is optimized for use in a variety of electronic devices where stable and reliable voltage is crucial. With a nominal Zener voltage of 3.3V, it is ideal for 3.3V logic circuits and can be used in series for higher voltage requirements.

Key Features

  • Stable Zener Voltage: The TDZ3V3J provides a precise 3.3V output, which is essential for sensitive electronic circuits.
  • Low Dynamic Impedance: Its low dynamic impedance ensures effective voltage regulation, even under changing load conditions.
  • High Surge Current Capability: This component can withstand high surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • Low Leakage Current: The diode's design minimizes leakage current, contributing to the overall efficiency of the circuit.
  • Compact Package: The TDZ3V3J comes in a small, surface-mount package, saving valuable board space and making it ideal for high-density circuit designs.

Applications

The NXP TDZ3V3J Zener diode is versatile and can be used in a wide range of applications, including:

  • Power Supply Regulation
  • Voltage Reference in Analog Circuits
  • Overvoltage Protection Circuits
  • Switching Power Supplies
  • Consumer Electronics
  • Telecommunications Equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDZ3V3J is no exception. Manufactured to high standards, this Zener diode ensures consistent performance and longevity in the field, making it a trusted choice for engineers and designers alike.

For detailed specifications, application notes, and additional resources, customers should consult the official NXP datasheets and product documentation. The TDZ3V3J is a testament to NXP's expertise in semiconductor technology, offering both performance and reliability for a range of electronic applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Silergy Corp
Need more? Email Us
Spansion
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2910 $50.9250
420+ $0.2388 $100.2960
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,160+ $0.2164 $251.0240
1,550+ $0.1940 $300.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess