EN
  • EN
  • DE

SC16C652BIBS,151

Part No SC16C652BIBS,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ENCODER/DECODER IRDA 32HVQFN / UART IC 2, DUART Channel 32 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Number of Channels 2, DUART
FIFO's 32 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16C652
Other Names 935276387151,SC16C652BIBS-S,SC16C652BIBS-S
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260720-SC16C652BIBS,151
Ultra Librarian 3D Model Ultra Librarian SC16C652BIBS,151 CAD Model

Description

The SC16C652BIBS,151 is a dual universal asynchronous receiver/transmitter (UART) with integrated inter-IC bus (I²C-bus) serial interface, designed and manufactured by NXP Semiconductors. This highly versatile component is an ideal solution for applications requiring multiple UART interfaces with minimal board space and low power consumption.

Key Features

  • Interface: The device features a bi-directional I²C-bus for easy connection to microcontrollers and includes two independent UART channels for serial data communication.
  • Compatibility: It is compatible with the industry-standard 16C550 and extends the functionality with enhanced features.
  • Data Transfer Rates: Each UART channel is capable of handling baud rates up to 5 Mbps, making it suitable for high-speed data communication tasks.
  • FIFO Buffers: With 64-byte FIFOs on transmit and receive lines, the SC16C652BIBS,151 can manage substantial data loads, reducing CPU overhead.
  • Auto Hardware/Software Flow Control: The device supports automatic flow control using CTS/RTS or XON/XOFF, ensuring reliable data transfer with minimal data loss or corruption.

Applications

The SC16C652BIBS,151 is suitable for a wide range of applications, including, but not limited to:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Automotive diagnostics and infotainment systems
  • Networking equipment
  • Peripheral connectivity for microcontrollers

Technical Specifications

  • Package: The device comes in a compact HVQFN32 package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates at a supply voltage range of 2.3V to 3.6V, catering to low-power requirements.
  • Temperature Range: The SC16C652BIBS,151 is operational over an industrial temperature range of -40°C to +85°C.
  • Quality and Reliability: NXP's commitment to quality ensures that the SC16C652BIBS,151 meets stringent reliability standards for industrial-grade components.

Overall, the SC16C652BIBS,151 from NXP is a robust and reliable choice for designers looking to implement multiple UART channels in their systems while maintaining a small footprint and efficient power consumption.

You May Also Be Interested in

Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess