EN
  • EN
  • DE

TL16C550DIPTR

Part No TL16C550DIPTR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART 1-CH 16byte FIFO 2.5V/3.3V/5V 48-Pin LQFP T/R / IC ASYNC COMM ELEMENT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1107612-TL16C550DIPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL16C550D
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL16C550DIPTR CAD Model

Description

Product Overview: TL16C550DIPTR by Texas Instruments

The TL16C550DIPTR is a high-performance, asynchronous communications element (ACE) that serves as an interface between a microprocessor and a serial communication channel. This particular integrated circuit (IC) is part of the industry-leading family of products from Texas Instruments, designed to offer a reliable solution for enhanced serial data transmission.

This device is particularly well-suited for applications requiring high data throughput in serial communication, such as industrial controls, point-of-sale systems, and networking equipment. It is designed to significantly reduce the load on the host processor by providing efficient serial data processing, which is achieved through its built-in FIFOs (first-in, first-out memory queues) that can store up to 16 bytes for both transmit and receive operations.

The TL16C550DIPTR operates at a wide range of voltages, which makes it versatile for various system designs. Its programmable baud rate generator allows for fine control over transmission speeds, ensuring compatibility with a broad spectrum of communication standards. Moreover, the device supports multiple serial interface standards, including RS-232, RS-422, and RS-485, making it a flexible solution for many serial data communication requirements.

This ACE comes in a 48-pin LQFP (Low-profile Quad Flat Package) that is both space-saving and offers excellent electrical and thermal performance. The TL16C550DIPTR also features an auto-flow control mechanism that simplifies hardware design and reduces the risk of data loss during high-speed transmission.

Texas Instruments has equipped the TL16C550DIPTR with a range of built-in diagnostics tools, including a loopback mode for troubleshooting and a sleep mode for power conservation, which are critical for maintaining system reliability and efficiency in modern electronic designs.

In summary, the TL16C550DIPTR is a robust and versatile ACE that provides a reliable bridge between microprocessors and serial communication channels. Its advanced features and flexible design make it an ideal choice for developers looking to implement high-speed serial data transfer in their applications.

You May Also Be Interested in

UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6856 $51.0264
46+ $2.2036 $101.3656
71+ $2.1348 $151.5708
97+ $2.0659 $200.3923
126+ $1.9970 $251.6220
168+ $1.7904 $300.7872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess