EN
  • EN
  • DE

P1017NXE5HFB

Part No P1017NXE5HFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ P1 800MHZ 457TEPBGA / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 457-TEPBGA-1 (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ P1
Package Tray
Product Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Security; SEC 4.2
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1)
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 457-FBGA
Supplier Device Package 457-TEPBGA-1 (19x19)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Base Product Number P1017
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1346371-P1017NXE5HFB
Ultra Librarian 3D Model Ultra Librarian P1017NXE5HFB CAD Model

Description

The P1017NXE5HFB is a high-performance, power-efficient processor from NXP Semiconductors, featuring advanced processing capabilities suitable for a wide range of applications. This product is designed to meet the demands of today's embedded computing environments, providing a balanced combination of computing power, I/O functionality, and energy efficiency.

Key Features

  • Integrated Processor: The P1017NXE5HFB boasts a multi-core architecture that delivers exceptional speed and performance for complex computing tasks.
  • Energy Efficiency: Built with power management in mind, this processor is designed to maximize performance per watt, making it ideal for energy-sensitive applications.
  • Connectivity: With a range of high-speed interfaces and connectivity options, this processor ensures seamless integration with a variety of peripherals and networks.
  • Reliability: NXP's rigorous design and manufacturing standards ensure that the P1017NXE5HFB operates reliably under a wide range of conditions, making it suitable for industrial and mission-critical applications.
  • Security: Enhanced security features are embedded to protect against a wide spectrum of threats, ensuring data integrity and secure operations.

Applications

The P1017NXE5HFB processor is versatile and can be utilized in numerous applications, including but not limited to:

  • Networking and Telecommunications
  • Industrial Control Systems
  • Aerospace and Defense
  • Medical Equipment
  • Automotive Infotainment Systems

Technical Specifications

Below are some of the technical specifications for the P1017NXE5HFB:

  • CPU Cores: Multi-core architecture for parallel processing
  • Memory Support: Includes support for advanced memory technologies
  • Performance: High-speed processing capabilities for demanding applications
  • Security: State-of-the-art security features for data protection
  • Package: Available in a robust package suitable for various deployment environments

For a comprehensive list of all the features and specifications, potential customers should consult the official NXP datasheets or contact NXP support directly.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess