EN
  • EN
  • DE

SC16C550BIBS,128

Part No SC16C550BIBS,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 1094711-SC16C550BIBS,128
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C550BIBS,128 CAD Model

Description

Introducing the SC16C550BIBS,128 UART Interface IC by NXP

The SC16C550BIBS,128 is a robust UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit brought to you by NXP Semiconductors, a leader in the industry. This product is designed to facilitate reliable serial communication in a variety of applications, ranging from industrial control systems to complex computing environments.

Key Features

  • Enhanced Functionality: The SC16C550BIBS,128 is an improved version of the standard 16450 UART, providing a FIFO (First In, First Out) buffer that significantly enhances data throughput and system reliability.
  • Flexible Baud Rates: With its programmable baud rate generator, this IC can be tailored to support a wide range of communication speeds, making it versatile for different use cases.
  • Integrated FIFO Buffers: The inclusion of a 16-byte FIFO for both transmit and receive operations minimizes the CPU overhead, thus improving the efficiency of the system in which it's implemented.
  • Automatic Flow Control: It supports hardware and software flow control methods, such as XON/XOFF or RTS/CTS, to prevent data loss during high-speed transmissions.
  • Multi-protocol Support: The SC16C550BIBS,128 is designed to work with a variety of serial communication protocols, enhancing its adaptability to different systems.

Applications

The SC16C550BIBS,128 is ideal for deployment in environments where reliable serial communication is paramount. It can be used in:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Automotive diagnostics

Technical Specifications

  • Package: The device comes in a 28-SSOP package, which is suitable for surface-mounted technology.
  • Supply Voltage: It operates over a range of supply voltages, making it suitable for both 5V and 3.3V systems.
  • Temperature Range: This IC is designed to perform reliably in a wide temperature range, ensuring stable operation in various environmental conditions.

The SC16C550BIBS,128 by NXP is a testament to the company's commitment to providing high-quality, reliable semiconductor products. Its advanced features and flexibility make it an excellent choice for designers and engineers looking to implement efficient serial communication in their systems.

You May Also Be Interested in

MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess