The TL051CDR from Texas Instruments is a precision operational amplifier that combines a wealth of features to address a broad range of applications. Designed for improved performance, this op-amp boasts a JFET input stage to ensure low input bias and offset currents, making it an excellent choice for high-impedance sensor amplification and precise data acquisition systems.
Key Features
- Low Offset Voltage: The TL051CDR offers a low offset voltage, which minimizes error in high-precision applications.
- High Input Impedance: With a JFET input, it provides high input impedance, ensuring that the circuit does not load down the source and preserves signal integrity.
- Low Noise: It has a low noise density, which makes it ideal for audio applications and other sensitive instrumentation where noise can be a critical factor.
- Wide Bandwidth: The device features a wide bandwidth for a JFET input operational amplifier, allowing it to be used in high-speed signal processing applications.
- Low Power Consumption: It is designed for low power consumption, which is essential for battery-powered and energy-efficient devices.
Applications
The TL051CDR is versatile and can be used in a variety of applications, including:
- Active Filters
- Sample and Hold Circuits
- Operational Amplifier Blocks
- Audio Processing
- Data Acquisition Systems
- Instrumentation
Product Specifications
Parameter
Value
Package
SOIC-8
Number of Channels
1
Supply Voltage (Min)
±4V
Supply Voltage (Max)
±18V
Operating Temperature
-40°C to +85°C
Slew Rate
16 V/µs
Whether for professional, industrial, or educational use, the TL051CDR operational amplifier from Texas Instruments stands out as a reliable and high-performance component for your electronic designs.