Product Overview: LT1236ACN8-10 Precision Reference
The LT1236ACN8-10 is a high-precision voltage reference component from Linear Technology, renowned for its stability and accuracy. Designed to provide a stable reference voltage in a wide array of electronic applications, this precision reference is a crucial element in the design of high-performance circuitry.
Key Features
- Output Voltage: The LT1236ACN8-10 offers a fixed 10V output, making it suitable for systems that require a stable reference voltage at this level.
- High Accuracy: With an initial accuracy of 0.05%, the device ensures precise voltage regulation, which is vital for sensitive electronic applications.
- Low Temperature Coefficient: The device boasts an impressive temperature coefficient of 5ppm/°C, ensuring minimal deviation in output voltage over a wide temperature range.
- Long-Term Stability: Exhibiting excellent long-term stability, the LT1236ACN8-10 can maintain its performance over time, which is crucial for applications requiring consistent operation.
- Low Noise: It features a low noise output, which is essential for high-precision circuitry where excess noise can lead to significant errors.
- Package: The component is housed in an 8-lead PDIP package, providing a robust and reliable form factor for through-hole mounting.
Applications
The LT1236ACN8-10 is ideal for use in a variety of applications where precision voltage reference is critical. These include:
- Digital-to-Analog and Analog-to-Digital Converters
- High-precision instrumentation
- Industrial control systems
- Precision power supplies
- Calibration equipment
Technical Specifications
Parameter
Value
Output Voltage
10V
Initial Accuracy
0.05%
Temperature Coefficient
5ppm/°C
Package Type
8-lead PDIP
The LT1236ACN8-10's combination of high precision, stability, and low noise makes it an excellent choice for designers looking to enhance the performance of their electronic systems.