EN
  • EN
  • DE

HMC599ST89E

Part No HMC599ST89E
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP CATV DBS 50MHZ-1GHZ SOT89 / RF Amplifier IC CATV, DBS, PHS, UHF, VHF 50MHz ~ 1GHz SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 50MHz ~ 1GHz
P1dB 19dBm
Gain 14dB
Noise Figure 2.2dB
RF Type CATV, DBS, PHS, UHF, VHF
Voltage - Supply 3V, 5V
Current - Supply 120mA
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number HMC599
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-1473,2156-HMC599ST89E,ANAANAHMC599ST89E
Standard Package 1
Win Source Part Number 1030477-HMC599ST89E
Ultra Librarian 3D Model Ultra Librarian HMC599ST89E CAD Model

Description

The HMC599ST89E from Analog Devices Inc. is a high-performance, wideband GaAs MMIC VCO (Voltage-Controlled Oscillator) that operates within the frequency range of 0.01 GHz to 20 GHz. This versatile component is designed to deliver exceptional phase noise performance and a wide tuning voltage range, making it an ideal choice for applications requiring a high-quality signal source.

Key Features

  • Frequency Range: The HMC599ST89E offers a broad frequency range, catering to a variety of applications from RF to microwave frequencies.
  • Phase Noise Performance: With excellent phase noise characteristics, this VCO ensures a clean signal with minimal interference, crucial for high-performance systems.
  • Output Power: It provides a consistent output power across its entire operating range, maintaining signal integrity in various conditions.
  • Power Supply Voltage: The device operates on a single positive supply voltage, simplifying power supply design and integration into a wide range of systems.
  • Package: The HMC599ST89E comes in a compact, surface-mount ST89 package, which is suitable for space-constrained applications while allowing for efficient thermal management.

Applications

The versatility of the HMC599ST89E makes it suitable for a broad array of applications, including:

  • Test and Measurement Equipment
  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and ECM Systems
  • Space and Satellite Communications Systems
  • Wireless Infrastructure

Conclusion

Analog Devices Inc. is known for its high-quality components that are integral to a wide range of electronic systems. The HMC599ST89E is a testament to this reputation, providing a reliable and high-performing VCO solution across various industries. Its wide frequency range, superior phase noise performance, and convenient packaging make it an excellent choice for designers looking to enhance their RF and microwave communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9208 $63.3664
18+ $6.4991 $116.9838
28+ $6.2959 $176.2852
38+ $6.0929 $231.5302
50+ $5.8898 $294.4900
66+ $5.2804 $348.5064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess