EN
  • EN
  • DE

AD8476ARMZ-RL

Part No AD8476ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 10V/µs
-3db Bandwidth 5 MHz
Current - Supply 330µA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8476
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353027-AD8476ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8476ARMZ-RL CAD Model

Description

Product Overview: AD8476ARMZ-RL by Analog Devices Inc.

The AD8476ARMZ-RL is a precision, low power, fully differential amplifier designed by Analog Devices Inc., a leading company in high-performance analog technology. This compact and robust component is an ideal choice for a wide range of applications, including data acquisition systems, industrial process controls, and medical instrumentation, where precise signal conditioning is required.

Key Features

  • Fully Differential Amplifier: The AD8476ARMZ-RL offers a fully differential architecture, which is essential for minimizing common-mode noise and preserving the integrity of the input signal.
  • Fixed Gains of 1 and 0.5: This device comes with internally set gains of 1 and 0.5, allowing for flexibility in signal scaling without the need for external components.
  • Low Power Consumption: With a typical supply current of just 400 µA, the AD8476ARMZ-RL is optimized for power-sensitive applications.
  • Wide Supply Range: It operates over a wide single-supply range of 2.7 V to 5.5 V or dual supplies of ±2.7 V to ±5.5 V, making it versatile for various system designs.
  • High Common-Mode Rejection Ratio (CMRR): The device boasts a CMRR of 80 dB (min) at G = 1, ensuring excellent performance in environments with common-mode disturbances.
  • Low Offset Voltage: The AD8476ARMZ-RL maintains a low input offset voltage, which enhances the accuracy of the overall system.
  • Robust ESD Protection: Electrostatic discharge protection is built-in, increasing the reliability and longevity of the product in harsh electrical environments.

Applications

The AD8476ARMZ-RL's precision and low power attributes make it suitable for a variety of applications, such as:

  • ADC Drivers
  • Differential Signal Processing
  • Test and Measurement Systems
  • Industrial Automation and Process Control
  • Medical Instrumentation

Product Packaging

This product is available in a compact 8-lead MSOP (Mini Small Outline Package) with a reel packaging option, denoted by the suffix 'RL', which facilitates efficient assembly for high-volume production.

In conclusion, the AD8476ARMZ-RL by Analog Devices Inc. is a high-precision, low-power differential amplifier that offers a combination of performance and ease-of-use for engineers looking to enhance their signal conditioning circuits. Its fixed gain settings, low power consumption, and wide supply range make it a versatile solution for a myriad of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9523 $54.4753
22+ $4.6389 $102.0558
34+ $4.4821 $152.3914
48+ $4.1687 $200.0976
63+ $4.0120 $252.7560
78+ $3.8553 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess