EN
  • EN
  • DE

TUSB2036

Part No TUSB2036
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2/3-PORT HUB FOR THE UNIVERSAL SERIAL BUS WITH OPTIONAL SERIAL EEPROM INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1274969-TUSB2036
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2036 CAD Model

Description

TUSB2036 - 2/3-Port Hub for the Universal Serial Bus with Optional Serial EEPROM Interface

The TUSB2036 from Texas Instruments is a versatile and robust USB hub integrated circuit designed to expand a single USB port into multiple ports. This product is particularly suitable for applications requiring additional USB ports, such as desktop and notebook PCs, docking stations, monitors, and standalone USB hubs.

Key Features

  • USB Hub Expansion: The TUSB2036 is capable of expanding one USB port into either two or three additional ports, allowing for the connection of multiple USB devices simultaneously.
  • Compliance: It is fully compliant with the USB 1.1 specification and provides seamless compatibility with both low-speed (1.5 Mbps) and full-speed (12 Mbps) devices.
  • Power Management: The device supports both bus-powered and self-powered modes, providing flexibility in different usage scenarios. It also includes over-current protection for safe operation.
  • Serial EEPROM Interface: An optional serial EEPROM interface is available for storing custom USB descriptors, which can be used to create a vendor-specific USB configuration.
  • Port Status Indicators: Integrated LED indicators provide visual feedback on port status, including power and over-current conditions.
  • Plug-and-Play: The TUSB2036 supports hot-swapping, allowing users to connect and disconnect devices without needing to power down the system.

Applications

The TUSB2036 is ideal for a wide range of applications, including:

  • PC and Mac computers
  • USB docking stations
  • Monitors with integrated USB hubs
  • Standalone USB hub devices
  • Embedded systems requiring USB port expansion

Technical Specifications

The TUSB2036 operates from a single 3.3V supply and is available in a 32-pin TQFP package. It has an operating temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7656 $52.7184
33+ $3.0898 $101.9634
51+ $2.9932 $152.6532
70+ $2.8967 $202.7690
90+ $2.8001 $252.0090
120+ $2.5104 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess