EN
  • EN
  • DE

TIBPAL20L8-25CNT

Part No TIBPAL20L8-25CNT
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description SPLD PAL Family 33MHz 5V 24-Pin PDIP Tube / IC PLD 25NS 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed(Frequency) 25ns
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 054599-TIBPAL20L8-25CNT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TIBPAL20L8
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TIBPAL20L8-25CNT CAD Model

Description

The TIBPAL20L8-25CNT is a high-performance programmable array logic (PAL) device from Texas Instruments, designed to meet the needs of high-speed logic design. This device is part of the PAL family that offers a flexible solution for implementing custom logic functions in a variety of applications.

Key Features

  • High-Speed Performance: The TIBPAL20L8-25CNT operates at 25ns maximum propagation delay, ensuring quick response times for critical logic operations.
  • Programmable Logic: This device can be programmed to perform a wide range of logic functions, making it highly versatile for different design requirements.
  • Electrically Erasable: Unlike traditional PAL devices, this model can be electrically erased and reprogrammed, providing flexibility for design iterations and updates.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for applications where power conservation is crucial.
  • Standard Pin Configuration: The TIBPAL20L8-25CNT comes in a standard 24-pin DIP package, making it compatible with common board layouts and easy to integrate into existing designs.

Applications

The versatility of the TIBPAL20L8-25CNT makes it ideal for a variety of applications, including:

  • Automated test equipment
  • High-speed data processing systems
  • Telecommunications infrastructure
  • Custom logic circuits in embedded systems
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the TIBPAL20L8-25CNT is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under a wide range of conditions. With Texas Instruments' reputation for quality, you can trust this PAL device to perform reliably in your most demanding applications.

Support and Resources

Texas Instruments provides comprehensive technical support and resources for the TIBPAL20L8-25CNT, including detailed datasheets, programming tools, and application notes. Designers can access these resources to accelerate the design process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess