EN
  • EN
  • DE

TPA5052RSAR

Part No TPA5052RSAR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUD LIPSYNC DELAY 16VQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Signal Mixing
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications Delay
Case / Package 16-QFN (4x4)
Win Source Part Number 033483-TPA5052RSAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA5052RSAR CAD Model

Description

The TPA5052RSAR from Texas Instruments is a state-of-the-art digital audio processor designed to deliver high-quality sound enhancement for a variety of audio applications. This advanced audio IC is part of TI's extensive range of audio products, known for their reliability, performance, and innovation.

Key Features

  • Audio Processing: The TPA5052RSAR features sophisticated audio processing capabilities, including digital filtering and bass management, which allow for the fine-tuning of audio signals for optimal sound quality.
  • Multi-Channel Audio: This device supports multi-channel audio inputs and outputs, making it suitable for complex audio systems such as home theaters, soundbars, and automotive audio systems.
  • High Resolution: With support for high-resolution audio formats, the TPA5052RSAR ensures that audio is reproduced with exceptional clarity and detail.
  • Flexibility: The device offers a high degree of flexibility with programmable audio processing paths, enabling customization for specific audio applications.
  • Easy Integration: Designed for seamless integration into existing audio systems, the TPA5052RSAR comes in a compact form factor and is compatible with a wide range of digital audio interfaces.
  • Low Power Consumption: It operates with low power consumption, making it an energy-efficient choice for battery-powered devices.

Applications

The TPA5052RSAR is ideal for a broad spectrum of audio applications, including:

  • Home Theater Systems
  • Soundbars
  • Automotive Audio Systems
  • Professional Audio Equipment

Technical Specifications

For developers and audio engineers, the TPA5052RSAR provides a robust platform for creating high-performance audio solutions. The device comes in a surface-mount package and is designed to meet the rigorous demands of modern audio processing. Detailed technical documentation, application notes, and support are available through Texas Instruments' website, ensuring a smooth design-in process.

With its combination of advanced audio processing, multi-channel support, and energy efficiency, the TPA5052RSAR is a smart choice for any audio system developer looking to enhance the listening experience with professional-grade audio quality.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7128 $58.2768
13+ $7.9695 $103.6035
20+ $7.7205 $154.4100
27+ $7.4714 $201.7278
35+ $7.2224 $252.7840
47+ $6.4752 $304.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess