EN
  • EN
  • DE

74LVTH16374DLRG4

Part No 74LVTH16374DLRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 160MHz
Max Propagation Delay @ V, Max CL 5.3ns @ 3.3V, 50pF
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Quiescent 190μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Win Source Part Number 765890-74LVTH16374DLRG4
Family Name 74LVTH16374
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16374DLRG4 CAD Model

Description

The 74LVTH16374DLRG4 is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit (IC) is part of the 'LVTH' family, which stands for Low Voltage Interface Technology with Bus-Hold. It is specifically crafted to meet the demands of high-speed operation while maintaining the low power consumption of CMOS technology.

Key Features

  • Technology: The device is built upon an advanced BiCMOS technology which ensures optimal performance in terms of speed-power ratio.
  • Voltage Range: It operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage logic levels while still being 5V tolerant to allow for mixed-voltage system integration.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and improving reliability.
  • High Drive: This device can drive up to 48mA at the outputs, providing good signal integrity and reducing the risk of data corruption in high-speed applications.
  • Edge-Triggered Flip-Flops: The edge-triggered design ensures that data is captured at a precise moment, synchronizing the data flow within the system.

Applications

The 74LVTH16374DLRG4 is ideal for a range of applications where high-speed, low-voltage operation is critical. This includes:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • High-speed data paths
  • System address and data bus interfaces

Package and Quality

The device comes in a 48-pin LFBGA package, which is designed for space-saving and low inductance, which is critical for maintaining signal integrity at high speeds. The product is also RoHS compliant and follows the standards set by Texas Instruments for quality and reliability.

Conclusion

In summary, the 74LVTH16374DLRG4 from Texas Instruments is a robust, high-speed flip-flop IC that offers designers the flexibility and performance needed for today's fast-paced, low-voltage digital environments. Its advanced features and reliable operation make it an excellent choice for any application requiring efficient data handling and storage.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess