EN
  • EN
  • DE

TEA1716T/2,518

Part No TEA1716T/2,518
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC MULTICHIP CTLR PFC/HBC 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Mode Discontinuous Conduction (DCM)
Supply Voltage - Operating 70 to 276 VAC
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 111779-TEA1716T/2,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1716T/2,518 CAD Model

Description

Introducing the TEA1716T/2,518 Resonant Power Supply Control IC from NXP

The TEA1716T/2,518 is a state-of-the-art resonant power supply control integrated circuit (IC) designed and manufactured by NXP Semiconductors. This advanced controller IC is specifically engineered for high-efficiency, resonant switched-mode power supplies, making it an ideal choice for applications that demand energy efficiency and reliability.

Key Features of the TEA1716T/2,518

  • Resonant Controller: The TEA1716T/2,518 incorporates a half-bridge resonant controller with a built-in high-voltage level-shift function, allowing for direct drive of the power MOSFETs.
  • Integrated PFC Control: It includes a Power Factor Correction (PFC) controller, ensuring that the power supply meets regulatory requirements for power factor and harmonic content.
  • Zero-Voltage Switching (ZVS): The IC supports zero-voltage switching, minimizing switching losses and enhancing overall efficiency.
  • Adjustable Frequency Control: The operating frequency is adjustable, providing flexibility and optimization for various applications and power levels.
  • GreenChip Technology: As part of NXP's GreenChip lineup, the TEA1716T/2,518 is designed for low power consumption and high energy efficiency.
  • Protection Features: It comes with a comprehensive set of protection features, including overcurrent, overvoltage, and overtemperature protections, to ensure safe and reliable operation.

Applications

The TEA1716T/2,518 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Desktop and laptop power adapters
  • Televisions and monitors
  • LED lighting systems
  • Industrial power supplies

Technical Specifications

With its small form factor, the TEA1716T/2,518 comes in a 24-pin SO package, offering a compact solution for tight spaces. The IC operates over a wide supply voltage range, accommodating various power supply designs without the need for additional components.

Conclusion

The TEA1716T/2,518 from NXP is a robust, efficient, and flexible solution for designers looking to create high-performance power supplies. Its advanced features and integrated protections ensure that end products not only meet but exceed energy efficiency standards while maintaining operational safety and reliability. Whether for consumer electronics, lighting, or industrial equipment, the TEA1716T/2,518 is a solid choice for your power supply control needs.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2772 $50.0984
54+ $1.8685 $100.8990
83+ $1.8101 $150.2383
115+ $1.7517 $201.4455
148+ $1.6933 $250.6084
198+ $1.5182 $300.6036
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,830 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess