EN
  • EN
  • DE

TIBPAL16L8-7CN

Part No TIBPAL16L8-7CN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 7NS 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed(Frequency) 7ns
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 087208-TIBPAL16L8-7CN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-7CN CAD Model

Description

TIBPAL16L8-7CN Programmable Array Logic Device

The TIBPAL16L8-7CN is a high-performance impact programmable array logic device designed and manufactured by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which has been widely used in various applications requiring logic operations. The TIBPAL16L8-7CN offers a flexible and efficient solution for implementing combinational and sequential logic circuits in electronic systems.

Key Features:

  • Programmable Logic Type: The TIBPAL16L8-7CN is based on the PAL architecture, which allows users to program the logic device to meet specific design requirements.
  • High-Speed Performance: With a maximum propagation delay time of 7ns, this device is optimized for high-speed operations, making it suitable for performance-critical applications.
  • Input/Output Configuration: The device features 10 inputs and 8 outputs, providing ample flexibility for interfacing with other components in a system.
  • Low Power Consumption: It is designed to operate with low power, which is crucial for energy-sensitive designs and helps to reduce overall power consumption in electronic systems.
  • Wide Operating Temperature Range: The TIBPAL16L8-7CN operates within a temperature range of 0°C to 70°C, ensuring reliable performance across various environmental conditions.
  • Standard DIP Package: Packaged in a 20-pin DIP (Dual In-line Package), it is compatible with standard breadboards and sockets, facilitating easy prototyping and integration into existing designs.

Applications:

The versatility of the TIBPAL16L8-7CN makes it an ideal choice for a wide range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing
  • Custom logic circuits

The TIBPAL16L8-7CN by Texas Instruments is a robust and reliable programmable logic device that offers designers the flexibility to create complex logic functions with high-speed performance and low power consumption. Its standard packaging and wide operating temperature range make it a practical choice for both prototyping and mass production in diverse electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess