EN
  • EN
  • DE

TIBPAL16L8-12MJB

Part No TIBPAL16L8-12MJB
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description ELECTRICALLY ERASABLE PAL DEVICE / * Programmable Logic Device (PLD) IC Macrocells
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 936496-TIBPAL16L8-12MJB
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-12MJB CAD Model

Description

The TIBPAL16L8-12MJB is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which is known for its reliability and versatility in various digital logic applications. The TIBPAL16L8-12MJB is specifically crafted to meet the needs of high-speed and complex logic designs, making it an ideal choice for designers looking to implement customizable logic in a compact and efficient form factor.

Key Features:

  • Speed: The device boasts a maximum propagation delay of 12 ns, ensuring swift response times for critical applications.
  • Logic Elements: It contains an array of AND gates and a set of programmable OR gates that can be connected in various configurations to meet specific design requirements.
  • Programmability: Users can program the TIBPAL16L8-12MJB to perform a wide range of logical functions, providing flexibility and adaptability for multiple use cases.
  • High Output Drive: The device is capable of driving large loads, making it suitable for driving other logic devices or even acting as a buffer or line driver.
  • Power Consumption: It is designed with power efficiency in mind, featuring a low-power consumption profile that is essential for minimizing the overall power requirements of the system.

Applications:

The TIBPAL16L8-12MJB is a versatile component that can be used in a variety of digital applications. Its primary use cases include:

  • Address decoding
  • Complex combinational logic implementation
  • State machine design
  • Glue logic for digital systems
  • Signal processing

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TIBPAL16L8-12MJB is no exception. The device is rigorously tested and ensured to meet the high standards set by the industry, providing users with confidence in its performance and longevity.

Package Information:

The TIBPAL16L8-12MJB comes in a military-grade ceramic dual-inline package (CERDIP), which provides robust protection against environmental factors and is suitable for high-reliability applications where durability is paramount.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess