EN
  • EN
  • DE

TLV320AIC29IRGZT

Part No TLV320AIC29IRGZT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 48-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 95
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1109389-TLV320AIC29IRGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC29IRGZT CAD Model

Description

The TLV320AIC29IRGZT from Texas Instruments is a high-performance audio codec designed for a wide range of applications in the consumer, professional audio, and automotive markets. This versatile integrated circuit provides a complete audio solution with high-quality recording and playback capabilities.

Key Features

  • Audio Quality: The codec supports 24-bit audio data with sampling rates up to 96 kHz, ensuring high-fidelity audio capture and playback.
  • Multiple Audio Inputs and Outputs: It features multiple analog inputs and outputs, including differential microphone inputs and stereo headphone outputs, which makes it suitable for complex audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV320AIC29IRGZT is ideal for battery-powered devices, contributing to longer operation times.
  • Programmable Functions: The device includes programmable filters and digital signal processing capabilities, allowing for customization of audio processing functions according to specific application needs.
  • Flexible Interfaces: The codec offers an I²S interface for digital audio data, as well as a control interface for communication with microcontrollers or processors.

Applications

  • Portable Audio Devices
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Sound Cards and Audio Interfaces
  • Smart Speakers

Package and Quality

The TLV320AIC29IRGZT comes in a compact 48-pin VQFN package, ensuring a small footprint on the PCB while providing robust connectivity options for design flexibility. Texas Instruments upholds high-quality standards, ensuring that each codec meets rigorous performance and reliability criteria.

Support and Resources

Texas Instruments provides extensive technical support for the TLV320AIC29IRGZT, including detailed datasheets, application notes, and design resources to facilitate rapid development and integration into various audio applications. Developers can also leverage TI's community forums and customer support for additional guidance and troubleshooting.

You May Also Be Interested in

Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $4.8972
ams
Lowest to $3.2271
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8614 $54.3070
12+ $8.9119 $106.9428
18+ $8.6334 $155.4012
24+ $8.3549 $200.5176
31+ $8.0764 $250.3684
42+ $7.2410 $304.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,186 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess