EN
  • EN
  • DE

DS1100Z-25+T

Part No DS1100Z-25+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 25NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Taps/Steps 5
Purpose Nonprogrammable
Delay to 1st Tap 5ns
Tap Increment 5ns
Available Total Delays 25ns
Number of Independent Delays 1
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106321-DS1100Z-25+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1100Z-25+T CAD Model

Description

Product Overview: DS1100Z-25+T from Maxim Integrated

Maxim Integrated's DS1100Z-25+T is a highly versatile and robust 5-tap silicon delay line product designed for precise timing adjustment in a wide range of applications. This integrated circuit provides a fixed-delay line with taps at equal intervals, making it an ideal solution for signal timing improvements, clock distribution, and the synchronization of digital signals.

The DS1100Z-25+T operates over a wide voltage range of 3.3V to 5V, allowing for flexibility in various system designs. This delay line offers a nominal delay per tap of 25ns, which is ideal for fine-tuning timing in high-speed digital circuits. The device's total delay range is typically 125ns, with five equally spaced taps providing increments to achieve the desired delay configuration.

Engineered for reliability and performance, the DS1100Z-25+T is designed with advanced CMOS technology, ensuring low power consumption and reduced heat generation. Its small 8-pin SOIC package makes it suitable for space-constrained applications while maintaining ease of integration into existing designs.

The DS1100Z-25+T is also characterized by its excellent temperature stability and immunity to process variations, which contribute to its consistent performance across different environmental conditions. This makes it an excellent choice for industrial, communication, and consumer electronics applications where reliable timing control is critical.

Furthermore, the product's compatibility with TTL and CMOS logic levels means it can be seamlessly incorporated into both legacy and modern systems. Its lead-free and RoHS-compliant design reflects Maxim Integrated's commitment to environmental responsibility while providing customers with a future-proof solution.

In summary, the DS1100Z-25+T from Maxim Integrated is a precision-engineered delay line that offers designers a simple, effective way to manage timing challenges in their digital circuitry. Its robustness, combined with ease of use and integration, makes it a valuable component in any timing-critical application.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC
Lowest to $29.1045
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 35NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7268 $56.1804
7+ $15.3656 $107.5592
11+ $14.8855 $163.7405
14+ $14.4053 $201.6742
18+ $13.9251 $250.6518
25+ $12.4846 $312.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,235 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess