EN
  • EN
  • DE

PIC24FJ256GB106T-I/MR

Part No PIC24FJ256GB106T-I/MR
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833818-PIC24FJ256GB106T-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB106T-I/MR CAD Model

Description

Microchip Technology PIC24FJ256GB106T-I/MR Microcontroller

The PIC24FJ256GB106T-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and advanced features. This powerful microcontroller is part of the PIC24F family, which is well-known for its excellent efficiency and flexibility, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the PIC24FJ256GB106T-I/MR is a 16-bit modified Harvard architecture processor. It boasts a maximum CPU speed of 32 MHz, providing a perfect balance between power consumption and processing capability. With 256 KB of flash memory, this MCU offers ample space for complex programs and algorithms. Additionally, it is equipped with 16 KB of RAM, ensuring smooth and efficient operation even in multitasking environments.

This microcontroller also features a rich set of peripherals, including:

  • USB 2.0 Full-Speed On-The-Go (OTG) compliant interface
  • 12-bit, up to 24-channel Analog-to-Digital Converter (ADC)
  • 3 Enhanced Capture/Compare/PWM (ECCP) modules
  • 2 UART modules with LIN and IrDA support
  • 2 SPI modules and 2 I2C™ modules for serial communication

One of the standout features of the PIC24FJ256GB106T-I/MR is its USB OTG capability, which allows the MCU to act as either a device or a host, broadening the scope for various USB applications. The ADC with up to 24 channels enables precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.

The microcontroller operates within an extended temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environmental conditions. It comes in a 64-pin QFN package, which offers a compact footprint while still providing ample I/O options for interfacing with other components.

For developers, Microchip provides comprehensive software support, including the MPLAB® Integrated Development Environment (IDE) and the MPLAB C Compiler for PIC24 MCUs. This ensures a smooth development process from prototype to production. Whether you are developing sophisticated industrial control systems, automotive applications, or innovative consumer products, the PIC24FJ256GB106T-I/MR is a versatile and reliable choice that delivers the performance and features required for today's demanding applications.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess