EN
  • EN
  • DE

AD8042AR-EBZ

Part No AD8042AR-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8042AR / AD8042AR Op Amp Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Amplifier Type Voltage Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC Package
Win Source Part Number 772374-AD8042AR-EBZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD8042AR
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin United States of America
Ultra Librarian 3D Model Ultra Librarian AD8042AR-EBZ CAD Model

Description

AD8042AR-EBZ Evaluation Board by Analog Devices Inc.

The AD8042AR-EBZ from Analog Devices Inc. is a high-performance evaluation board designed for testing and prototyping with the AD8042 dual high-speed, low-power operational amplifier. This board facilitates an in-depth examination of the amplifier's features in various circuit configurations, providing engineers with a versatile platform for developing a wide array of applications.

Key Features of the AD8042AR-EBZ

  • Dual Operational Amplifiers: The AD8042AR-EBZ comes equipped with two channels, allowing for simultaneous testing of dual operational amplifier configurations.
  • High-Speed Performance: With a 160 MHz bandwidth and a 250 V/μs slew rate, this evaluation board is ideal for applications requiring fast signal processing.
  • Low Power Consumption: The AD8042 operational amplifiers are designed for efficiency, drawing just 3 mA of supply current per amplifier, making them suitable for battery-powered devices.
  • Flexible Power Supply: The board supports a wide range of power supply voltages, from ±2.5 V to ±5.5 V, providing versatility in various system configurations.
  • Easy-to-Use Interface: The evaluation board is user-friendly, with clearly labeled test points and connectors to facilitate simple connection to external test and application circuitry.
  • Robust Construction: Built with high-quality materials and designed to meet the rigorous standards of Analog Devices, the AD8042AR-EBZ ensures reliable and consistent performance.

Applications

The AD8042AR-EBZ is well-suited for a broad range of applications, including:

  • Active filters
  • Video and broadcast equipment
  • ADC/DAC buffers
  • Audio and signal processing
  • Communications systems
  • Test and measurement equipment

Design Support and Documentation

Analog Devices Inc. provides comprehensive design support for the AD8042AR-EBZ, including detailed datasheets, application notes, and technical support from their team of experts. This ensures that designers can fully leverage the capabilities of the AD8042 operational amplifiers in their projects.

Whether you are a professional engineer or a student, the AD8042AR-EBZ evaluation board is an excellent tool for exploring the performance and characteristics of the AD8042 dual operational amplifier and for accelerating the development of your next high-speed, low-power electronic design.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL I/O AMP / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADA4851
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
MaxLinear Inc
EVAL BOARD RRO AMP QUAD, LOW COS / - pval(183) Evaluation Board
Lowest to $4.4456
Analog Devices Inc.
BOARD EVAL FOR ADA4860-1YRJ
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2693 $59.0018
55+ $2.1229 $116.7595
85+ $2.0497 $174.2245
122+ $1.9034 $232.2148
158+ $1.8301 $289.1558
198+ $1.7569 $347.8662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,960 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess