EN
  • EN
  • DE

TIBPAL16L8-10CFN

Part No TIBPAL16L8-10CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 10ns
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1267281-TIBPAL16L8-10CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TIBPAL16L8
Introduction Date February 01, 1984
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-10CFN CAD Model

Description

Programmable Array Logic Device from Texas Instruments

The TIBPAL16L8-10CFN is a high-performance impact programmable array logic device designed and manufactured by Texas Instruments. This device belongs to the PAL (Programmable Array Logic) family, which is known for its versatility and efficiency in various digital logic applications. The TIBPAL16L8-10CFN can be programmed to execute a wide array of logical functions, making it an essential component for many electronic systems.

This device features a matrix of AND gates and a set of programmable OR gates that can be tailored to specific logic functions by the user, via a programming device. This allows for the creation of custom logic chips that can perform complex operations, which would otherwise require multiple standard logic ICs.

The TIBPAL16L8-10CFN operates with a nominal voltage of 5V, making it compatible with TTL logic levels, and it is characterized by its low power consumption and high speed, with a maximum propagation delay of 10 ns. This makes it an ideal choice for high-speed applications where power efficiency is also a concern.

The device comes in a 20-pin ceramic flat package (CFN suffix), which provides robust physical protection and reliable performance in a wide range of environmental conditions. This package type is suitable for through-hole mounting, which is commonly used in high-reliability applications.

Applications for the TIBPAL16L8-10CFN are diverse and include, but are not limited to, custom logic circuits, state machines, address decoding, and complex combinational logic designs. Its programmability and speed make it a go-to solution for designers looking to reduce board space, power consumption, and overall system complexity.

As with all Texas Instruments products, the TIBPAL16L8-10CFN is supported by comprehensive technical documentation, including datasheets, application notes, and programming guides, to assist developers in integrating this device into their projects effectively.

You May Also Be Interested in

National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess