EN
  • EN
  • DE

CPTSK35-20-A

Part No CPTSK35-20-A
Manufacturer Schmidt Kupplung
Catalog Structural, Motion Hardware
Description 1-1/4" CONTROLFLEX COUPLING HUB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Schmidt Kupplung
Package Bag
Product Status Active
Type Coupling Hub
Specifications 2.205" (56.00mm) Outer Diameter x 1.535" (39.00mm) Length
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 895224-CPTSK35-20-A
Ultra Librarian 3D Model Ultra Librarian CPTSK35-20-A CAD Model

Description

The Coupling Hub is a hardware accessory used in structural and motion applications. Manufactured by Schmidt Kupplung, this coupling hub has an outer diameter of 2.205" (56.00mm) and a length of 1.535" (39.00mm).

  • Package: 1 piece
  • ECCN: EAR99 compliant
  • REACH: Unaffected
  • HTSUS: 8483.60.8000
  • Status: active

You May Also Be Interested in

Elesa USA Corporation
Need more? Email Us
Pololu Corporation
SILICONE TIRE 32X7MM WHEELS 2PK
Need more? Email Us
Ruland Manufacturing
1/8\
Need more? Email Us
Pololu Corporation
WHEEL 80X10MM PAIR - YELLOW
Need more? Email Us
Pololu Corporation
22T TRACK SET - RED
Need more? Email Us
Ruland Manufacturing
5/8" JAW COUPLING HUB
Need more? Email Us
Pololu Corporation
WHEEL 90X10MM PAIR - BLUE
Need more? Email Us
Ruland Manufacturing
40 MM STAINLESS SHAFT COLLAR
Need more? Email Us
Ruland Manufacturing
14 MM STAINLESS SHAFT COLLAR /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess