TI380C27PGE - Texas Instruments
The TI380C27PGE is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of applications requiring efficient power management and conversion. This advanced chip is part of Texas Instruments' extensive portfolio of power management solutions, known for their reliability, precision, and innovative features.
Key Features:
- High Efficiency: The TI380C27PGE is engineered to provide optimal power efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-power systems.
- Advanced Control: Equipped with sophisticated control mechanisms, this product ensures stable operation under various load conditions, contributing to the longevity and reliability of the end application.
- Versatile Applications: This chip is suitable for a multitude of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and renewable energy solutions.
- Compact Design: The compact form factor of the TI380C27PGE allows for its integration into space-constrained designs without compromising performance.
- Robust Protection Features: It includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system from various fault conditions.
Technical Specifications:
- Input Voltage Range: 6V to 36V
- Output Voltage Range: 1.2V to 20V
- Switching Frequency: 500kHz
- Maximum Output Current: 3A
- Operating Temperature Range: -40°C to 125°C
- Package Type: TSSOP-20
Whether you are designing a cutting-edge piece of consumer technology or a critical industrial system, the TI380C27PGE provides the performance and features necessary to meet the demands of your application. Texas Instruments' commitment to quality and innovation ensures that the TI380C27PGE will contribute to the efficiency, reliability, and success of your products.
For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.